TTM Technologies Inc. N-Way Divider / Combiner PD1722J5050S2HF

Description
The PD1722J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD1722J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD1722J5050S2HF is matched to 50 _ and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: WCDMA, and GSM, The PD1722J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD1722J5050S2HF is available on tape and reel for high volume manufacturing pick and place.
Request a Quote Datasheet
Description
The PD1722J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD1722J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD1722J5050S2HF is matched to 50 _ and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: WCDMA, and GSM, The PD1722J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD1722J5050S2HF is available on tape and reel for high volume manufacturing pick and place.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - PD1722J5050S2HF - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
PD1722J5050S2HF
N-Way Divider / Combiner PD1722J5050S2HF
The PD1722J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD1722J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD1722J5050S2HF is matched to 50 _ and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: WCDMA, and GSM, The PD1722J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD1722J5050S2HF is available on tape and reel for high volume manufacturing pick and place.

The PD1722J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD1722J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD1722J5050S2HF is matched to 50 _ and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: WCDMA, and GSM, The PD1722J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD1722J5050S2HF is available on tape and reel for high volume manufacturing pick and place.

Supplier's Site Datasheet
1.7GHZ 2.2GHZ Rf Power Divider Splitter - 851-PD1722J5050S2HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7GHZ 2.2GHZ Rf Power Divider Splitter
851-PD1722J5050S2HF
1.7GHZ 2.2GHZ Rf Power Divider Splitter 851-PD1722J5050S2HF
RF POWER DVDR 1.7GHZ-2.2GHZ 0805 Product overview: PD1722J5050S2HF from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHZ, 2.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.7GHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD1722J5050S2HF can be used for catalog matching and distributor lookup.

RF POWER DVDR 1.7GHZ-2.2GHZ 0805 Product overview: PD1722J5050S2HF from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHZ, 2.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.7GHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD1722J5050S2HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 1173-1097-1-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1097-1-ND
RF Power Dividers/Splitters 1173-1097-1-ND
RF Power Divider 1.7GHz ~ 2.2GHz Isolation (Min) 15dB, 3% Imbalance (Max) 0805 (2012 Metric)

RF Power Divider 1.7GHz ~ 2.2GHz Isolation (Min) 15dB, 3% Imbalance (Max) 0805 (2012 Metric)

Buy Now Datasheet
RF Power Dividers/Splitters - 1173-1097-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1097-2-ND
RF Power Dividers/Splitters 1173-1097-2-ND
RF Power Divider 1.7GHz ~ 2.2GHz Isolation (Min) 15dB, 3% Imbalance (Max) 0805 (2012 Metric)

RF Power Divider 1.7GHz ~ 2.2GHz Isolation (Min) 15dB, 3% Imbalance (Max) 0805 (2012 Metric)

Buy Now Datasheet
RF Power Dividers/Splitters - 1173-1097-6-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1097-6-ND
RF Power Dividers/Splitters 1173-1097-6-ND
RF Power Divider 1.7GHz ~ 2.2GHz Isolation (Min) 15dB, 3% Imbalance (Max) 0805 (2012 Metric)

RF Power Divider 1.7GHz ~ 2.2GHz Isolation (Min) 15dB, 3% Imbalance (Max) 0805 (2012 Metric)

Buy Now Datasheet
RF Power Dividers/Splitters - PD1722J5050S2HF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PD1722J5050S2HF
RF Power Dividers/Splitters PD1722J5050S2HF
RF Power Divider 1.7 GHz ~ 2.2 GHz Isolation (Min) 15dB, 3% Imbalance (Max) 0805 (2012 Metric)

RF Power Divider 1.7 GHz ~ 2.2 GHz Isolation (Min) 15dB, 3% Imbalance (Max) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PD1722J5050S2HF 851-PD1722J5050S2HF 1173-1097-1-ND PD1722J5050S2HF
Product Name N-Way Divider / Combiner 1.7GHZ 2.2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; Surface Mount Tape & Reel (TR) 0805 (2012 Metric) 0805 (2012 Metric)
Frequency 1700.00 to 2200.00 MHz 1700.00 to 2200.00 MHz 1700.00 to 2200.00 MHz
Insertion Loss 0.60 dB 0.60 dB 0.60 dB 0.60 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o32531601 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details
8 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08607-TTR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 12.00 dB
View Details
Microwave Rack Mount Assemblies - WMU-105 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details