RF Power Divider 5MHz ~ 1.6GHz Isolation (Min) 30dB, 2.3° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 5MHz ~ 1.6GHz Isolation (Min) 30dB, 2.3° Imbalance (Max) 6-SMD, No Lead
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2 WAY POWER DIVIDER Product overview: MAPD-011002 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-011002 can be used for catalog matching and distributor lookup.
RF Power Divider 5 MHz ~ 1.6 GHz Isolation (Min) 30dB, 2.3° Imbalance (Max) 6-SMD, No Lead
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 1465-MAPD-011002CT-ND | MAPD-011002 | 851-MAPD-011002 | MAPD-011002 |
| Product Name | RF Power Dividers/Splitters | N-Way Divider / Combiner | Rf Power Divider Splitter | RF Power Dividers/Splitters |
| 0º Power Divider Division: | 2-Way | 2-Way | ||
| Package Type / Form Factor | 6-SMD, No Lead | Surface Mount; Surface Mount | Tape & Reel (TR) | 6-SMD, No Lead |
| Insertion Loss | 2.00 dB | 1.10 dB | 2.00 dB | 2.00 dB |
| Isolation | 30.00 dB | 30.00 dB | ||
| Frequency | 5.00 to 1600.00 MHz | 5.00 to 1600.00 MHz | 5.00 to 1600.00 MHz |