Fairview Microwave Inc. RF Power Dividers/Splitters FMDV1036

Description
POWER DIVIDER 2.7 GHZ TYPE N
Request a Quote Datasheet
Description
POWER DIVIDER 2.7 GHZ TYPE N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV1036-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV1036-ND
RF Power Dividers/Splitters 5328-FMDV1036-ND
POWER DIVIDER 2.7 GHZ TYPE N

POWER DIVIDER 2.7 GHZ TYPE N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV1036-ND
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

4 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2436A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
16 Way Power Divider - 5o362151200 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω - JSPQW-100A+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers