POWER_DIVIDER,2-WAY,
A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.
RF Power Divider 400kHz ~ 400MHz Isolation (Min) 25dB, 1.5 VSWR (Max), 1° Imbalance (Max) SF-1
RF Power Divider 400 kHz ~ 400 MHz Isolation (Min) 25dB, 1.5 VSWR (Max), 1° Imbalance (Max) SF-1
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-DSS-113-PIN | DSS-113-PIN | 1465-DSS-113-PIN-ND | DSS-113-PIN |
| Product Name | Rf Power Divider Splitter | N-Way Divider / Combiner | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tray | SF-1 | SF-1 | SF-1 |
| Connectors | SMD/SMT | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |||
| Frequency | 0.40 to 400.00 MHz | 400.00 MHz | 0.40 to 400.00 MHz | |
| Insertion Loss | 0.75 dB | 0.75 dB | 0.75 dB | 0.75 dB |