Knowles DLI Brand Wilkinson Power Dividers PDW08604

Description
(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.
Request a Quote
Description
(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDW08604 is an 11.2GHz 2-way Wilkinson power divider/combiner in a surface mount package with a characteristic impedance of 50Ω. It operates over a frequency range of 10.6-11.8GHz, with an amplitude balance of ±0.2dB, phase balance of ±2.0°, and excess insertion loss of 0.3dB. Return loss and isolation are rated at a minimum of 12dB and typically 18dB. The device maintains performance across operating and storage temperatures from -55°C to +125°C, with moisture sensitivity level MSL1. It supports tape and reel packaging and uses temperature-stable, low-loss materials for consistent performance.

Datasheet Summary
Powered by GS/AI

The PDW08604 is an 11.2GHz 2-way Wilkinson power divider/combiner in a surface mount package with a characteristic impedance of 50Ω. It operates over a frequency range of 10.6-11.8GHz, with an amplitude balance of ±0.2dB, phase balance of ±2.0°, and excess insertion loss of 0.3dB. Return loss and isolation are rated at a minimum of 12dB and typically 18dB. The device maintains performance across operating and storage temperatures from -55°C to +125°C, with moisture sensitivity level MSL1. It supports tape and reel packaging and uses temperature-stable, low-loss materials for consistent performance.

Suppliers

Company
Product
Description
Supplier Links
DLI Brand Wilkinson Power Dividers - PDW08604 - Knowles
Cazenovia, NY, United States
DLI Brand Wilkinson Power Dividers
PDW08604
DLI Brand Wilkinson Power Dividers PDW08604
(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.

(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 1761-PDW08604-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1761-PDW08604-ND
RF Power Dividers/Splitters 1761-PDW08604-ND
11.2GHZ 2-WAY POWER DIVIDER SMD

11.2GHZ 2-WAY POWER DIVIDER SMD

Buy Now Datasheet

Technical Specifications

  Knowles DigiKey
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PDW08604 1761-PDW08604-ND
Product Name DLI Brand Wilkinson Power Dividers RF Power Dividers/Splitters
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way 2-Way
Package Type / Form Factor Surface Mount 3-SMD, No Lead
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DLI Brand Wilkinson Power Dividers - PDW06407 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
View Details
3 suppliers
RF Power Dividers/Splitters - 1761-PDW06933-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 2.50 dB
Isolation 20.00 dB
View Details
DLI Brand Wilkinson Power Dividers - PDW08605 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
View Details
2 suppliers
DLI Brand Wilkinson Power Dividers - PDW06399 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
View Details
3 suppliers