RF PWR DIVIDER 5MHZ-2.15GHZ 6SMD Product overview: MAPD-011007 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 2.15GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 2.15GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-011007 can be used for catalog matching and distributor lookup.
MACOM’s MAPD-011007 is a 2 way 0 degree power divider in a low cost surface mount package. Ideally suited for CATV Broadband applications.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 809740-MAPD-011007
Packaging: Reel
Frequency: 5MHz ~ 2.15GHz
Insertion Loss: 1.5dB
Manufacturer Package: 6-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
RF Power Divider 5MHz ~ 2.15GHz 6-SMD, No Lead
RF Power Divider 5MHz ~ 2.15GHz 6-SMD, No Lead
RF Power Divider 5MHz ~ 2.15GHz 6-SMD, No Lead
RF Power Divider 5 MHz ~ 2.15 GHz 6-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-MAPD-011007 | MAPD-011007 | MAPD-011007 | 1465-1721-2-ND | MAPD-011007 |
| Product Name | 5MHZ 2.15GHZ Rf Power Divider Splitter | N-Way Divider / Combiner | RF Power Dividers/Splitters - MAPD-011007 | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | Surface Mount; Surface Mount | 6-SMD, No Lead | 6-SMD, No Lead | |
| Connectors | SMD/SMT | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||
| Frequency | 5.00 to 2150.00 MHz | 5.00 to 2150.00 MHz | 5.00 MHz | 5.00 to 2150.00 MHz | |
| Insertion Loss | 1.50 dB | 1.00 dB | 1.50 dB | 1.50 dB | 1.50 dB |