Fairview Microwave Inc. RF Power Dividers/Splitters MP8311-4

Description
POWER DIVIDER 2.5 GHZ SMA
Request a Quote Datasheet
Description
POWER DIVIDER 2.5 GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-MP8311-4-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-MP8311-4-ND
RF Power Dividers/Splitters 5328-MP8311-4-ND
POWER DIVIDER 2.5 GHZ SMA

POWER DIVIDER 2.5 GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-MP8311-4-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

70 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD158122A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
Tx & Rx Multicoupler - 5o2T2R453501580 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 4.80 dB
View Details
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-8-1+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.00 dB
Isolation 25.00 dB
View Details