Fairview Microwave Inc. RF Power Dividers/Splitters FMDV1056

Description
POWER DIVIDER 50 GHZ 2.4MM
Request a Quote Datasheet
Description
POWER DIVIDER 50 GHZ 2.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV1056-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV1056-ND
RF Power Dividers/Splitters 5328-FMDV1056-ND
POWER DIVIDER 50 GHZ 2.4MM

POWER DIVIDER 50 GHZ 2.4MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV1056-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

5 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD3728A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
3 Way Power Divider - 5o32120710 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-SP-2U+TR-ND - DigiKey
Specs
Package Type / Form Factor SOT-23-6
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
3 suppliers