MACOM RF Power Dividers/Splitters MAPDCC0006TR

Description
"RF Power Divider 1.85GHz ~ 1.99GHz Isolation (Min) 12dB, 2 VSWR (Max), 14° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Power Divider 1.85GHz ~ 1.99GHz Isolation (Min) 12dB, 2 VSWR (Max), 14° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1465-MAPDCC0006TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-MAPDCC0006TR-ND
RF Power Dividers/Splitters 1465-MAPDCC0006TR-ND
"RF Power Divider 1.85GHz ~ 1.99GHz Isolation (Min) 12dB, 2 VSWR (Max), 14° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"

"RF Power Divider 1.85GHz ~ 1.99GHz Isolation (Min) 12dB, 2 VSWR (Max), 14° Imbalance (Max) 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Rf Power Divider Splitter - 851-MAPDCC0006TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-MAPDCC0006TR
Rf Power Divider Splitter 851-MAPDCC0006TR
POWER DIVIDER,3 WAY. Product overview: MAPDCC0006TR from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCC0006TR can be used for catalog matching and distributor lookup.

POWER DIVIDER,3 WAY. Product overview: MAPDCC0006TR from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCC0006TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - MAPDCC0006TR - MAPDCC0006TR - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MAPDCC0006TR
MAPDCC0006TR
RF Power Dividers/Splitters - MAPDCC0006TR MAPDCC0006TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925151-MAPDCC0006TR Features: RF Power Divider 1.85 GHz ~ 1.99 GHz Isolation (Min) 12dB, 2 VSWR (Max), 14° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Family Name: MAPDCC0006 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Other Part Number: 1465-MAPDCC0006DKR, 1465-MAPDCC0006TR, 1465-MAPDCC0006CT

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925151-MAPDCC0006TR
Features: RF Power Divider 1.85 GHz ~ 1.99 GHz Isolation (Min) 12dB, 2 VSWR (Max), 14° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Family Name: MAPDCC0006
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Other Part Number: 1465-MAPDCC0006DKR, 1465-MAPDCC0006TR, 1465-MAPDCC0006CT

Buy Now Datasheet
RF Power Dividers/Splitters - MAPDCC0006TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
MAPDCC0006TR
RF Power Dividers/Splitters MAPDCC0006TR
RF Power Divider 1.85 GHz ~ 1.99 GHz Isolation (Min) 12dB, 2 VSWR (Max), 14° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)

RF Power Divider 1.85 GHz ~ 1.99 GHz Isolation (Min) 12dB, 2 VSWR (Max), 14° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1465-MAPDCC0006TR-ND 851-MAPDCC0006TR MAPDCC0006TR MAPDCC0006TR
Product Name RF Power Dividers/Splitters Rf Power Divider Splitter RF Power Dividers/Splitters - MAPDCC0006TR RF Power Dividers/Splitters
0º Power Divider Division: 3-Way
Unlock Full Specs
to access all available technical data

Similar Products

N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-42003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.65 dB
View Details
RF Power Dividers/Splitters - 3157-ZFSC-2-5-N+-ND - DigiKey
Specs
Package Type / Form Factor N-Type In-Line Module
Insertion Loss 0.80 dB
Isolation 20.00 dB
View Details
3 suppliers