Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF POWER DIVIDERS AND RF POWER COMBINERS
FAIRVIEW MICROWAVE INC.
FMDV2108 -- RF POWER DIVIDERS/SPLITTERS
Fairview Microwave Inc.
RF Power Dividers/Splitters
FMDV2108
Description
POWER DIVIDER 110 GHZ 1.0MM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
POWER DIVIDER 110 GHZ 1.0MM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV2108-ND
RF Power Dividers/Splitters
5328-FMDV2108-ND
POWER DIVIDER 110 GHZ 1.0MM
POWER DIVIDER 110 GHZ 1.0MM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Power Dividers and RF Power Combiners
Product Number
5328-FMDV2108-ND
Product Name
RF Power Dividers/Splitters
Package Type / Form Factor
Module
Unlock Full Specs
to access all available technical data
Similar Products
UIY Inc.
698 to 2700MHz – 2 Way Power Divider/Splitter
UIY2PD8860A
Specs
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized
Connectors
BNC; SMA; Type N; SMA, N, BNC
View Details
5o.com
Tx & Rx Multicoupler
5o4T4R453UB22
Specs
0º Power Divider Division:
4-Way
Frequency
350000.00 to 520000.00 MHz
Insertion Loss
8.50 dB
View Details
Skyworks Solutions, Inc.
Active Splitter
APS3606
Specs
Category
Passive
View Details
Mini-Circuits
2 Ways Core & Wire Power Splitter, 5 - 750 MHz, 50Ω
CDP2-751-2W+
Specs
0º Power Divider Division:
2-Way
Frequency
5.00 to 750.00 MHz
Insertion Loss
0.75 dB
View Details