MACOM RF Power Dividers/Splitters DS-319-PIN

Description
RF Power Divider 10MHz ~ 500MHz Isolation (Min) 25dB, 1.3 VSWR (Max), 1° Imbalance (Max) FP-2
Request a Quote Datasheet
Description
RF Power Divider 10MHz ~ 500MHz Isolation (Min) 25dB, 1.3 VSWR (Max), 1° Imbalance (Max) FP-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1465-DS-319-PIN-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-DS-319-PIN-ND
RF Power Dividers/Splitters 1465-DS-319-PIN-ND
RF Power Divider 10MHz ~ 500MHz Isolation (Min) 25dB, 1.3 VSWR (Max), 1° Imbalance (Max) FP-2

RF Power Divider 10MHz ~ 500MHz Isolation (Min) 25dB, 1.3 VSWR (Max), 1° Imbalance (Max) FP-2

Buy Now Datasheet
N-Way Divider / Combiner - DS-319-PIN - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
DS-319-PIN
N-Way Divider / Combiner DS-319-PIN
A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.

A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.

Supplier's Site Datasheet
Rf Power Divider Splitter - 851-DS-319-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-DS-319-PIN
Rf Power Divider Splitter 851-DS-319-PIN
POWER_DIVIDER,2-WAY Product overview: DS-319-PIN from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-319-PIN can be used for catalog matching and distributor lookup.

POWER_DIVIDER,2-WAY Product overview: DS-319-PIN from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-319-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - DS-319-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
DS-319-PIN
RF Power Dividers/Splitters DS-319-PIN
RF Power Divider 10 MHz ~ 500 MHz Isolation (Min) 25dB, 1.3 VSWR (Max), 1° Imbalance (Max) FP-2

RF Power Divider 10 MHz ~ 500 MHz Isolation (Min) 25dB, 1.3 VSWR (Max), 1° Imbalance (Max) FP-2

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1465-DS-319-PIN-ND DS-319-PIN 851-DS-319-PIN DS-319-PIN
Product Name RF Power Dividers/Splitters N-Way Divider / Combiner Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 2-Way 2-Way
Package Type / Form Factor FP-2 TO-8 Tray FP-2
Insertion Loss 0.60 dB 0.90 dB 0.60 dB 0.60 dB
Isolation 25.00 dB 25.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – 2 Way Power Divider/Splitter - UIY2PD2835A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Tx & Rx Multicoupler - 5o2T8R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way; 8-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
MMIC 90° Hybrid, 6000 - 14000 MHz, 50Ω - EPQ-133+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 6000.00 to 14000.00 MHz
View Details
3 suppliers