Fairview Microwave Inc. RF Power Dividers/Splitters MP8451-2

Description
POWER DIVIDER 1 GHZ SMA
Request a Quote Datasheet
Description
POWER DIVIDER 1 GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-MP8451-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-MP8451-2-ND
RF Power Dividers/Splitters 5328-MP8451-2-ND
POWER DIVIDER 1 GHZ SMA

POWER DIVIDER 1 GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-MP8451-2-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

4 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828E - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
8 Way Power Divider - 5o341301500 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-SP-2P+TR-ND - DigiKey
Specs
Package Type / Form Factor SOT-23-6
Insertion Loss 0.40 dB
Isolation 18.00 dB
View Details
3 suppliers