MACOM RF Power Dividers/Splitters MAAM-008818-TR1000

Description
RF Power Divider 50MHz ~ 1.1GHz 8-VFDFN Exposed Pad
Request a Quote Datasheet
Description
RF Power Divider 50MHz ~ 1.1GHz 8-VFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1465-1269-1-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1269-1-ND
RF Power Dividers/Splitters 1465-1269-1-ND
RF Power Divider 50MHz ~ 1.1GHz 8-VFDFN Exposed Pad

RF Power Divider 50MHz ~ 1.1GHz 8-VFDFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - MAAM-008818-TR1000 - MAAM-008818-TR1000 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MAAM-008818-TR1000
MAAM-008818-TR1000
RF Power Dividers/Splitters - MAAM-008818-TR1000 MAAM-008818-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211529-MAAM-008818- TR1000 Packaging: Reel Frequency: 50MHz ~ 1.1GHz Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.787" L x 0.787" W (20.00mm x 20.00mm)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211529-MAAM-008818-TR1000
Packaging: Reel
Frequency: 50MHz ~ 1.1GHz
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.787" L x 0.787" W (20.00mm x 20.00mm)

Buy Now
RF Power Dividers/Splitters - MAAM-008818-TR1000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
MAAM-008818-TR1000
RF Power Dividers/Splitters MAAM-008818-TR1000
RF Power Divider 50 MHz ~ 1.1 GHz 8-VFDFN Exposed Pad

RF Power Divider 50 MHz ~ 1.1 GHz 8-VFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1465-1269-1-ND MAAM-008818-TR1000 MAAM-008818-TR1000
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - MAAM-008818-TR1000 RF Power Dividers/Splitters
Package Type / Form Factor 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers
DLI Brand Resistive Power Dividers - PDR05848 - Knowles
Specs
Category Passive
Package Type / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
PD-0109, Wilkinson Power Divider - PD-0109 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 9000.00 MHz
View Details