Fairview Microwave Inc. RF Power Dividers/Splitters FMDV1068

Description
POWER DIVIDER 40 GHZ 2.92MM
Request a Quote Datasheet
Description
POWER DIVIDER 40 GHZ 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV1068-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV1068-ND
RF Power Dividers/Splitters 5328-FMDV1068-ND
POWER DIVIDER 40 GHZ 2.92MM

POWER DIVIDER 40 GHZ 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV1068-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

1 to 2GHz – 2 Way Power Divider/Splitter - UIY2PD2828A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Tx & Rx Multicoupler - 5o2T2R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
810MHZ 960MHZ Rf Power Divider Splitter - 851-PD4W09-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZC2PD-K1844+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.80 dB
Isolation 28.00 dB
View Details