MACOM N-Way Divider / Combiner DS-313-PIN

Description
A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.
Request a Quote Datasheet
Description
A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - DS-313-PIN - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
DS-313-PIN
N-Way Divider / Combiner DS-313-PIN
A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.

A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 1465-1006-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1006-ND
RF Power Dividers/Splitters 1465-1006-ND
RF Power Divider 10MHz ~ 2GHz Isolation (Min) 12dB 8-SMD

RF Power Divider 10MHz ~ 2GHz Isolation (Min) 12dB 8-SMD

Buy Now Datasheet
10MHZ 2GHZ Rf Power Divider Splitter - 851-DS-313-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ 2GHZ Rf Power Divider Splitter
851-DS-313-PIN
10MHZ 2GHZ Rf Power Divider Splitter 851-DS-313-PIN
RF POWER DIVIDER 10MHZ-2GHZ 8SMD Product overview: DS-313-PIN from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-313-PIN can be used for catalog matching and distributor lookup.

RF POWER DIVIDER 10MHZ-2GHZ 8SMD Product overview: DS-313-PIN from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 10MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-313-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - DS-313-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
DS-313-PIN
RF Power Dividers/Splitters DS-313-PIN
RF Power Divider 10 MHz ~ 2 GHz Isolation (Min) 12dB 8-SMD

RF Power Divider 10 MHz ~ 2 GHz Isolation (Min) 12dB 8-SMD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number DS-313-PIN 1465-1006-ND 851-DS-313-PIN DS-313-PIN
Product Name N-Way Divider / Combiner RF Power Dividers/Splitters 10MHZ 2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Package Type / Form Factor FP-2 8-SMD Bulk 8-SMD
Frequency 2000.00 MHz 10.00 to 2000.00 MHz 10.00 to 2000.00 MHz
Insertion Loss 1.80 dB 1.80 dB 1.80 dB 1.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-250-6000-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 250.00 to 6000.00 MHz
View Details
PD3-0R616, 3-Way Wilkinson Power Divider - PD3-0R616 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 600.00 to 16000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW11595-TTR-ND - DigiKey
Specs
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
RF Power Dividers/Splitters - PD22-73LF - PD22-73LF - Win Source Electronics
Specs
Frequency 2100.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers