The PD0409J7575S2HF is a low-profile Wilkinson power divider designed for RF applications within the frequency range of 400 to 900 MHz. It features a 75Ω input and output impedance, making it suitable for systems requiring this specific impedance. The device offers a minimum isolation of 9.3 dB between output ports and a return loss of 12 dB, indicating good performance in signal integrity. With a height profile of only 0.5 mm, this component is ideal for high-density applications, particularly in markets such as GSM, WCDMA, DVB-H, and terrestrial TV. The insertion loss is typically 0.6 dB at room temperature, with a slight increase at elevated temperatures. The PD0409J7575S2HF requires an external resistor for operation, which is not included in the package. It is available in tape and reel format for efficient handling in high-volume manufacturing environments. The product is RoHS compliant and halogen-free, ensuring it meets modern environmental standards.
The PD0409J7575S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD0409J7575S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD0409J7575S2HF is matched to 75 _ and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: GSM, WCDMA, DVB-H (Europe) and Terrestrial TV. The PD0409J7575S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD0409J7575S2HF is available on tape and reel for high volume manufacturing pick and place.
RF Power Divider 400MHz ~ 900MHz Isolation (Min) 8.2dB, 12dB Return Loss 0805 (2012 Metric)
RF Power Divider 400MHz ~ 900MHz Isolation (Min) 8.2dB, 12dB Return Loss 0805 (2012 Metric)
RF Power Divider 400MHz ~ 900MHz Isolation (Min) 8.2dB, 12dB Return Loss 0805 (2012 Metric)
RF POWER DVDR 400MHZ-900MHZ 0805 Product overview: PD0409J7575S2HF from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, 900MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 400MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD0409J7575S2HF can be used for catalog matching and distributor lookup.
RF Power Divider 400 MHz ~ 900 MHz Isolation (Min) 8.2dB, 12dB Return Loss 0805 (2012 Metric)
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | PD0409J7575S2HF | 1173-PD0409J7575S2HFDKR-ND | 851-PD0409J7575S2HF | PD0409J7575S2HF |
| Product Name | N-Way Divider / Combiner | RF Power Dividers/Splitters | 400MHZ 900MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Frequency | 900.00 MHz | 400.00 to 900.00 MHz | 400.00 to 900.00 MHz | |
| Insertion Loss | 0.50 dB | 0.50 dB | 0.50 dB | 0.50 dB |
| Isolation | 9.30 dB | 8.20 dB | ||
| Phase Unbalance | 1.00 degrees |