Fairview Microwave Inc. RF Power Dividers/Splitters FMDV1061

Description
POWER DIVIDER 40 GHZ 2.92MM
Request a Quote Datasheet
Description
POWER DIVIDER 40 GHZ 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV1061-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV1061-ND
RF Power Dividers/Splitters 5328-FMDV1061-ND
POWER DIVIDER 40 GHZ 2.92MM

POWER DIVIDER 40 GHZ 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV1061-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD3033A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
2 Way Power Divider - 5o3131520 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
810MHZ 960MHZ Rf Power Divider Splitter - 851-PD4W09-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
Rf Power Divider Splitter - 851-ZFSC-2-1W+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors BNC; BNC
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers