Fairview Microwave Inc. RF Power Dividers/Splitters MP022500-2

Description
POWER DIVIDER 2.5 GHZ SMA
Request a Quote Datasheet
Description
POWER DIVIDER 2.5 GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-MP022500-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-MP022500-2-ND
RF Power Dividers/Splitters 5328-MP022500-2-ND
POWER DIVIDER 2.5 GHZ SMA

POWER DIVIDER 2.5 GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-MP022500-2-ND
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

4 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2436A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
Five-way active power splitter - APS3625 - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 5-Way
View Details
RF Power Dividers/Splitters - 3157-WP4G+CT-ND - DigiKey
Specs
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.70 dB
Isolation 19.00 dB
View Details
4 suppliers