Fairview Microwave Inc. RF Power Dividers/Splitters FMDV2103

Description
POWER DIVIDER 2 GHZ SMA
Request a Quote Datasheet
Description
POWER DIVIDER 2 GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV2103-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV2103-ND
RF Power Dividers/Splitters 5328-FMDV2103-ND
POWER DIVIDER 2 GHZ SMA

POWER DIVIDER 2 GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV2103-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

87 to 108MHz – 2 Way Power Divider/Splitter - UIY2PD8269A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
2 Way Power Divider - 5o31631100 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details
5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-BP2C+TR-ND - DigiKey
Specs
Package Type / Form Factor "8-SOIC (0.154"", 3.90mm Width)"
Insertion Loss 0.40 dB
Isolation 18.00 dB
View Details
3 suppliers