Fairview Microwave Inc. RF Power Dividers/Splitters MPR40M-2

Description
POWER DIVIDER 40 GHZ 2.92MM
Request a Quote Datasheet
Description
POWER DIVIDER 40 GHZ 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-MPR40M-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-MPR40M-2-ND
RF Power Dividers/Splitters 5328-MPR40M-2-ND
POWER DIVIDER 40 GHZ 2.92MM

POWER DIVIDER 40 GHZ 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-MPR40M-2-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

1 to 2GHz – 2 Way Power Divider/Splitter - UIY2PD2828A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Hybrid Combiner - 5o2T150134370 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Active Splitter - APS3606 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Category Passive
View Details
RF Power Dividers/Splitters - BP2C= - Quarktwin Technology Ltd.
Specs
Package Type / Form Factor 8-SOIC (0.154\", 3.90mm Width)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.60 dB
View Details