MACOM RF Power Dividers/Splitters DS-324-PIN

Description
RF Power Divider 25MHz ~ 1GHz Isolation (Min) 20dB, 1.4 VSWR (Max), 6° Imbalance (Max) FP-5
Request a Quote Datasheet
Description
RF Power Divider 25MHz ~ 1GHz Isolation (Min) 20dB, 1.4 VSWR (Max), 6° Imbalance (Max) FP-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1465-DS-324-PIN-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-DS-324-PIN-ND
RF Power Dividers/Splitters 1465-DS-324-PIN-ND
RF Power Divider 25MHz ~ 1GHz Isolation (Min) 20dB, 1.4 VSWR (Max), 6° Imbalance (Max) FP-5

RF Power Divider 25MHz ~ 1GHz Isolation (Min) 20dB, 1.4 VSWR (Max), 6° Imbalance (Max) FP-5

Buy Now Datasheet
Rf Power Divider Splitter - 851-DS-324-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-DS-324-PIN
Rf Power Divider Splitter 851-DS-324-PIN
POWER_DIVIDER,4-WAY, Product overview: DS-324-PIN from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-324-PIN can be used for catalog matching and distributor lookup.

POWER_DIVIDER,4-WAY, Product overview: DS-324-PIN from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-324-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - DS-324-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
DS-324-PIN
RF Power Dividers/Splitters DS-324-PIN
RF Power Divider 25 MHz ~ 1 GHz Isolation (Min) 20dB, 1.4 VSWR (Max), 6° Imbalance (Max) FP-5

RF Power Divider 25 MHz ~ 1 GHz Isolation (Min) 20dB, 1.4 VSWR (Max), 6° Imbalance (Max) FP-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1465-DS-324-PIN-ND 851-DS-324-PIN DS-324-PIN
Product Name RF Power Dividers/Splitters Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Package Type / Form Factor FP-5 Tray FP-5
Insertion Loss 1.00 dB 1.00 dB 1.00 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3142730 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 350.00 to 6000.00 MHz
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.3-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 26500.00 MHz
Insertion Loss 2.50 dB
View Details
Power Splitters/Combiners - WM2PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
MLDD 4-Way Power Dividers 7005180 - 7005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details