MACOM RF Power Dividers/Splitters MAPD-009492-C2W180

Description
RF Power Divider 5MHz ~ 1.2GHz SM-164
Request a Quote Datasheet
Description
RF Power Divider 5MHz ~ 1.2GHz SM-164
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1465-1338-1-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1338-1-ND
RF Power Dividers/Splitters 1465-1338-1-ND
RF Power Divider 5MHz ~ 1.2GHz SM-164

RF Power Divider 5MHz ~ 1.2GHz SM-164

Buy Now Datasheet
5MHZ 1.2GHZ Rf Power Divider Splitter - 851-MAPD-009492-C2W180 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1.2GHZ Rf Power Divider Splitter
851-MAPD-009492-C2W180
5MHZ 1.2GHZ Rf Power Divider Splitter 851-MAPD-009492-C2W180
RF PWR DIVIDER 5MHZ-1.2GHZ SM164 Product overview: MAPD-009492-C2W180 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-009492-C2W1 80 can be used for catalog matching and distributor lookup.

RF PWR DIVIDER 5MHZ-1.2GHZ SM164 Product overview: MAPD-009492-C2W180 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-009492-C2W180 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N-Way Divider / Combiner - MAPD-009492-C2W180 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
MAPD-009492-C2W180
N-Way Divider / Combiner MAPD-009492-C2W180
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Power Dividers/Splitters - MAPD-009492-C2W180 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
MAPD-009492-C2W180
RF Power Dividers/Splitters MAPD-009492-C2W180
RF Power Divider 5 MHz ~ 1.2 GHz SM-164

RF Power Divider 5 MHz ~ 1.2 GHz SM-164

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1465-1338-1-ND 851-MAPD-009492-C2W180 MAPD-009492-C2W180 MAPD-009492-C2W180
Product Name RF Power Dividers/Splitters 5MHZ 1.2GHZ Rf Power Divider Splitter N-Way Divider / Combiner RF Power Dividers/Splitters
Package Type / Form Factor SM-164 Cut Tape (CT) SM-164
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-22008 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
PDX0515, 3-Way Wilkinson Power Divider - PDX0515 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1500.00 to 26500.00 MHz
View Details
4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
Rf Power Divider Splitter - 851-ZAPD-23-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Frequency 600.00 to 6000.00 MHz
View Details
2 suppliers