RF POWER DVDR 5MHZ-1.2GHZ 6SMD Product overview: MAPD-011020 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-011020 can be used for catalog matching and distributor lookup.
RF Power Divider 5MHz ~ 1.2GHz Isolation (Typ) 32.3dB, 32.1dB Return Loss, 4.7° Imbalance (Max) 6-SMD Module
RF Power Divider 5 MHz ~ 1.2 GHz Isolation (Typ) 32.3dB, 32.1dB Return Loss, 4.7° Imbalance (Max) 6-SMD Module
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-MAPD-011020 | 1465-1846-1-ND | MAPD-011020 |
| Product Name | 5MHZ 1.2GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | 6-SMD Module | 6-SMD Module |
| Connectors | SMD/SMT | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |