Fairview Microwave Inc. RF Power Dividers/Splitters FMW28DV001

Description
WR-28 2 WAY WAVEGUIDE POWER DIVI
Request a Quote Datasheet
Description
WR-28 2 WAY WAVEGUIDE POWER DIVI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMW28DV001-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMW28DV001-ND
RF Power Dividers/Splitters 5328-FMW28DV001-ND
WR-28 2 WAY WAVEGUIDE POWER DIVI

WR-28 2 WAY WAVEGUIDE POWER DIVI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMW28DV001-ND
Product Name RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – 2 Way Power Divider/Splitter - UIY2PD2835A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
3 Way Power Divider - 5o321221580 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZB2PD-63-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.90 dB
Isolation 17.00 dB
View Details