POWER_DIVIDER,4-WAY Product overview: DS-112-PIN from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-112-PIN can be used for catalog matching and distributor lookup.
A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.
RF Power Divider 10MHz ~ 500MHz Isolation (Min) 25dB, 1.5 VSWR (Max), 5° Imbalance (Max) FP-5
RF Power Divider 10 MHz ~ 500 MHz Isolation (Min) 25dB, 1.5 VSWR (Max), 5° Imbalance (Max) FP-5
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-DS-112-PIN | DS-112-PIN | 1465-DS-112-PIN-ND | DS-112-PIN |
| Product Name | Rf Power Divider Splitter | N-Way Divider / Combiner | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tray | FP-5 | FP-5 | FP-5 |
| Connectors | Through Hole | |||
| Frequency | 10.00 to 500.00 MHz | 500.00 MHz | 10.00 to 500.00 MHz | |
| Insertion Loss | 0.85 dB | 0.85 dB | 0.85 dB | 0.85 dB |