RF PWR DVDR 950MHZ-2.15GHZ 0805 Product overview: PD0922J5050S2HF from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950MHZ, 2.15GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 950MHZ, 2.15GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD0922J5050S2HF can be used for catalog matching and distributor lookup.
RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 9dB, 12dB Return Loss 0805 (2012 Metric)
RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 9dB, 12dB Return Loss 0805 (2012 Metric)
RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 9dB, 12dB Return Loss 0805 (2012 Metric)
The PD0810J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD0810J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD0810J5050S2HF is matched to 50 _ and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: GSM, WCDMA, Home Cordless, and RFID. The PD0810J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD0810J5050S2HF is available on tape and reel for high volume manufacturing pick and place.
RF Power Divider 950 MHz ~ 2.15 GHz Isolation (Min) 9dB, 12dB Return Loss 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-PD0922J5050S2HF | 1173-1094-2-ND | PD0922J5050S2HF | PD0922J5050S2HF |
| Product Name | 950MHZ 2.15GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters | N-Way Divider / Combiner | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | 0805 (2012 Metric) | Surface Mount; Surface Mount | 0805 (2012 Metric) |
| Connectors | SMD/SMT | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |||
| Frequency | 950.00 to 2150.00 MHz | 950.00 to 2150.00 MHz | 950.00 to 2150.00 MHz | |
| Insertion Loss | 0.50 dB | 0.50 dB | 0.50 dB | 0.50 dB |