Fairview Microwave Inc. RF Power Dividers/Splitters FMDV0019

Description
POWER DIVIDER 2.5 GHZ TYPE N
Request a Quote Datasheet
Description
POWER DIVIDER 2.5 GHZ TYPE N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV0019-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV0019-ND
RF Power Dividers/Splitters 5328-FMDV0019-ND
POWER DIVIDER 2.5 GHZ TYPE N

POWER DIVIDER 2.5 GHZ TYPE N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV0019-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

5 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD3728A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
3 Way Power Divider - 5o3239700 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
RF Power Dividers/Splitters - PD09-73LF - PD09-73LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-16-12+-ND - DigiKey
Specs
Package Type / Form Factor BNC In-Line Module
Insertion Loss 0.90 dB
Isolation 20.00 dB
View Details
2 suppliers