MACOM RF Power Dividers/Splitters 2089-6207-00

Description
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 1.5 VSWR (Max), 8° Imbalance (Max) Module, SMA Connectors
Request a Quote
Description
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 1.5 VSWR (Max), 8° Imbalance (Max) Module, SMA Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2089-6207-00 RF Power Divider from Quarktwin Technology Ltd. operates within a frequency range of 2.0 to 8.0 GHz. It features a maximum VSWR of 1.5 and a minimum isolation of 18 dB, ensuring effective signal separation. The device has a maximum insertion loss of 0.4 dB and maintains an output unbalance of 0.25 dB. It can handle up to 8 watts of input power under matched conditions. The compact design measures 2.25 inches by 0.5 inches and weighs approximately 1.3 ounces. This power divider is suitable for applications requiring reliable signal distribution with minimal loss and high isolation.

Datasheet Summary
Powered by GS/AI

The 2089-6207-00 RF Power Divider from Quarktwin Technology Ltd. operates within a frequency range of 2.0 to 8.0 GHz. It features a maximum VSWR of 1.5 and a minimum isolation of 18 dB, ensuring effective signal separation. The device has a maximum insertion loss of 0.4 dB and maintains an output unbalance of 0.25 dB. It can handle up to 8 watts of input power under matched conditions. The compact design measures 2.25 inches by 0.5 inches and weighs approximately 1.3 ounces. This power divider is suitable for applications requiring reliable signal distribution with minimal loss and high isolation.

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1465-2089-6207-00-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-2089-6207-00-ND
RF Power Dividers/Splitters 1465-2089-6207-00-ND
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 1.5 VSWR (Max), 8° Imbalance (Max) Module, SMA Connectors

RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 1.5 VSWR (Max), 8° Imbalance (Max) Module, SMA Connectors

Buy Now Datasheet
Rf Power Divider Splitter - 851-2089-6207-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-2089-6207-00
Rf Power Divider Splitter 851-2089-6207-00
POWER DIVIDER,2-WAY Product overview: 2089-6207-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6207-00 can be used for catalog matching and distributor lookup.

POWER DIVIDER,2-WAY Product overview: 2089-6207-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6207-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N-Way Divider / Combiner - 2089-6207-00 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
2089-6207-00
N-Way Divider / Combiner 2089-6207-00
This series of two-way, in-phase stripline power dividers demonstrates excellent performance as well as small size and light weight. These octave and multi-octave power dividers have high isolation, low VSWR and excellent amplitude and phase balance.

This series of two-way, in-phase stripline power dividers demonstrates excellent performance as well as small size and light weight. These octave and multi-octave power dividers have high isolation, low VSWR and excellent amplitude and phase balance.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 2089-6207-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
2089-6207-00
RF Power Dividers/Splitters 2089-6207-00
RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB, 1.5 VSWR (Max), 8° Imbalance (Max) Module, SMA Connectors

RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB, 1.5 VSWR (Max), 8° Imbalance (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1465-2089-6207-00-ND 851-2089-6207-00 2089-6207-00 2089-6207-00
Product Name RF Power Dividers/Splitters Rf Power Divider Splitter N-Way Divider / Combiner RF Power Dividers/Splitters
0º Power Divider Division: 2-Way 2-Way
Package Type / Form Factor Module, SMA Connectors Tray Connectorized; Connectorized - SMA Female Module, SMA Connectors
Insertion Loss 0.40 dB 0.40 dB 0.40 dB 0.40 dB
Isolation 18.00 dB 18.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Combiner - 5o2T1504221650 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
RF Power Dividers/Splitters - 1761-PDW09692-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 1.50 dB
View Details
Power Splitters/Combiners - WM2PD-20-530M-N - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 20.00 to 530.00 MHz
View Details