MACOM 5MHZ 1.2GHZ Rf Power Divider Splitter MAPDCT0032

Description
RF PWR DIVIDER 5MHZ-1.2GHZ SM-4 Product overview: MAPDCT0032 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCT0032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF PWR DIVIDER 5MHZ-1.2GHZ SM-4 Product overview: MAPDCT0032 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCT0032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHZ 1.2GHZ Rf Power Divider Splitter - 851-MAPDCT0032 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1.2GHZ Rf Power Divider Splitter
851-MAPDCT0032
5MHZ 1.2GHZ Rf Power Divider Splitter 851-MAPDCT0032
RF PWR DIVIDER 5MHZ-1.2GHZ SM-4 Product overview: MAPDCT0032 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCT0032 can be used for catalog matching and distributor lookup.

RF PWR DIVIDER 5MHZ-1.2GHZ SM-4 Product overview: MAPDCT0032 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCT0032 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - MAPDCT0032 - MAPDCT0032 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MAPDCT0032
MAPDCT0032
RF Power Dividers/Splitters - MAPDCT0032 MAPDCT0032
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211799-MAPDCT0032 Packaging: Reel Specifications: Isolation (Minimum) 24dB Frequency: 5MHz ~ 1.2GHz Insertion Loss: 2.8dB Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: SM-4 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.370" L x 0.490" W (9.39mm x 12.44mm)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211799-MAPDCT0032
Packaging: Reel
Specifications: Isolation (Minimum) 24dB
Frequency: 5MHz ~ 1.2GHz
Insertion Loss: 2.8dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: SM-4
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.370" L x 0.490" W (9.39mm x 12.44mm)

Buy Now
RF Power Dividers/Splitters - 1465-1341-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1341-2-ND
RF Power Dividers/Splitters 1465-1341-2-ND
RF Power Divider

RF Power Divider

Buy Now Datasheet
Downers Grove, IL, United States
N-Way Divider / Combiner
MAPDCT0032
N-Way Divider / Combiner MAPDCT0032
MAPDCT0032 is a 3 way 0 degree Power Divider in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications. No external components are required with this product.

MAPDCT0032 is a 3 way 0 degree Power Divider in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications. No external components are required with this product.

Supplier's Site Datasheet
RF Power Dividers/Splitters - MAPDCT0032 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
MAPDCT0032
RF Power Dividers/Splitters MAPDCT0032
RF Power Divider

RF Power Divider

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-MAPDCT0032 MAPDCT0032 1465-1341-2-ND MAPDCT0032 MAPDCT0032
Product Name 5MHZ 1.2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - MAPDCT0032 RF Power Dividers/Splitters N-Way Divider / Combiner RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) SM-4
Frequency 5.00 MHz 1200.00 MHz
Insertion Loss 2.80 dB 2.80 dB
0º Power Divider Division: 3-Way
Unlock Full Specs
to access all available technical data

Similar Products

6-Way Power Dividers/Combiners - NPD6-0-1000-1-S - kTB Solutions
Specs
0º Power Divider Division: 6-Way
Connectors SMA; SMA
Frequency 0.00 to 1000.00 MHz
View Details
6GHZ 15GHZ Rf Power Divider Splitter - 851-SEPS-8-153+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Frequency 6000.00 to 15000.00 MHz
View Details
4 suppliers
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20A-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.10 dB
View Details