MACOM N-Way Divider / Combiner MAPD-011053

Description
The MAPD-011053 is a 2 way 0 degree power divider in a low cost surface mount package. Ideally suited for all CATV Broadband and FTTx applications. This part can be optimized for isolation performance at +25 C also.
Request a Quote Datasheet
Description
The MAPD-011053 is a 2 way 0 degree power divider in a low cost surface mount package. Ideally suited for all CATV Broadband and FTTx applications. This part can be optimized for isolation performance at +25 C also.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - MAPD-011053 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
MAPD-011053
N-Way Divider / Combiner MAPD-011053
The MAPD-011053 is a 2 way 0 degree power divider in a low cost surface mount package. Ideally suited for all CATV Broadband and FTTx applications. This part can be optimized for isolation performance at +25 C also.

The MAPD-011053 is a 2 way 0 degree power divider in a low cost surface mount package.

Ideally suited for all CATV Broadband and FTTx applications. This part can be optimized for isolation performance at +25 C also.

Supplier's Site Datasheet
5MHZ 1.218GHZ Rf Power Divider Splitter - 851-MAPD-011053 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1.218GHZ Rf Power Divider Splitter
851-MAPD-011053
5MHZ 1.218GHZ Rf Power Divider Splitter 851-MAPD-011053
RF POWER DVDR 5MHZ-1.218GHZ 6SMD Product overview: MAPD-011053 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.218GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.218GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-011053 can be used for catalog matching and distributor lookup.

RF POWER DVDR 5MHZ-1.218GHZ 6SMD Product overview: MAPD-011053 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.218GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1.218GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-011053 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 1465-1857-6-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1857-6-ND
RF Power Dividers/Splitters 1465-1857-6-ND
RF Power Divider 5MHz ~ 1.218GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module

RF Power Divider 5MHz ~ 1.218GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module

Buy Now Datasheet
RF Power Dividers/Splitters - 1465-1857-1-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1857-1-ND
RF Power Dividers/Splitters 1465-1857-1-ND
RF Power Divider 5MHz ~ 1.218GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module

RF Power Divider 5MHz ~ 1.218GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module

Buy Now Datasheet
RF Power Dividers/Splitters - MAPD-011053 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
MAPD-011053
RF Power Dividers/Splitters MAPD-011053
RF Power Divider 5 MHz ~ 1.218 GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module

RF Power Divider 5 MHz ~ 1.218 GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number MAPD-011053 851-MAPD-011053 1465-1857-6-ND MAPD-011053
Product Name N-Way Divider / Combiner 5MHZ 1.218GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; Surface Mount Tape & Reel (TR) 6-SMD Module 6-SMD Module
Frequency 5.00 to 1218.00 MHz 5.00 to 1218.00 MHz 5.00 to 1218.00 MHz
Insertion Loss 0.50 dB 1.30 dB 1.30 dB 1.30 dB
Isolation 35.00 dB 32.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.1GHZ 2.3GHZ Rf Power Divider Splitter - 851-PD22-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 2100.00 to 2300.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers
4 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21M-15G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12000.00 to 18000.00 MHz
Insertion Loss 0.60 dB
View Details
LTCC 90º Hybrid, 1.7 to 2.2 GHz, 3dB, 50Ω - HPCJ-03-222+ - Mini-Circuits
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency 1700.00 to 2200.00 MHz
Insertion Loss 0.25 dB
View Details