Fairview Microwave Inc. RF Power Dividers/Splitters FMDV2107

Description
POWER DIVIDER 110 GHZ 1.0MM
Request a Quote Datasheet
Description
POWER DIVIDER 110 GHZ 1.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV2107-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV2107-ND
RF Power Dividers/Splitters 5328-FMDV2107-ND
POWER DIVIDER 110 GHZ 1.0MM

POWER DIVIDER 110 GHZ 1.0MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV2107-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 863-1252-2-ND - DigiKey
Specs
Package Type / Form Factor SOT-6
Insertion Loss 0.55 dB
Isolation 15.00 dB
View Details
4 suppliers
4 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-22A-122 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 117.00 to 127.00 MHz
Insertion Loss 0.70 dB
View Details