MACOM N-Way Divider / Combiner MAPD-009918-C209C0

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - MAPD-009918-C209C0 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
MAPD-009918-C209C0
N-Way Divider / Combiner MAPD-009918-C209C0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Power Dividers/Splitters - MAPD-009918-C209C0 - MAPD-009918-C209C0 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MAPD-009918-C209C0
MAPD-009918-C209C0
RF Power Dividers/Splitters - MAPD-009918-C209C0 MAPD-009918-C209C0
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 207704-MAPD-009918-C 209C0 Packaging: Reel - TR Frequency: 5MHz to 1GHz Insertion Loss: 1dB Categories: RF/IF and RFID Status: Active Dimension: 6-SMD, No Lead

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 207704-MAPD-009918-C209C0
Packaging: Reel - TR
Frequency: 5MHz to 1GHz
Insertion Loss: 1dB
Categories: RF/IF and RFID
Status: Active
Dimension: 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 1465-1815-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1815-2-ND
RF Power Dividers/Splitters 1465-1815-2-ND
RF Power Divider 5MHz ~ 1GHz 6-SMD, No Lead

RF Power Divider 5MHz ~ 1GHz 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 1465-1815-6-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1815-6-ND
RF Power Dividers/Splitters 1465-1815-6-ND
RF Power Divider 5MHz ~ 1GHz 6-SMD, No Lead

RF Power Divider 5MHz ~ 1GHz 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 1465-1815-1-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-1815-1-ND
RF Power Dividers/Splitters 1465-1815-1-ND
RF Power Divider 5MHz ~ 1GHz 6-SMD, No Lead

RF Power Divider 5MHz ~ 1GHz 6-SMD, No Lead

Buy Now Datasheet
5MHZ 1GHZ Rf Power Divider Splitter - 851-MAPD-009918-C209C0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1GHZ Rf Power Divider Splitter
851-MAPD-009918-C209C0
5MHZ 1GHZ Rf Power Divider Splitter 851-MAPD-009918-C209C0
RF POWER DIVIDER 5MHZ-1GHZ 6SMD Product overview: MAPD-009918-C209C0 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-009918-C209 C0 can be used for catalog matching and distributor lookup.

RF POWER DIVIDER 5MHZ-1GHZ 6SMD Product overview: MAPD-009918-C209C0 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-009918-C209C0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - MAPD-009918-C209C0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
MAPD-009918-C209C0
RF Power Dividers/Splitters MAPD-009918-C209C0
RF Power Divider 5 MHz ~ 1 GHz 6-SMD, No Lead

RF Power Divider 5 MHz ~ 1 GHz 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number MAPD-009918-C209C0 MAPD-009918-C209C0 1465-1815-2-ND 851-MAPD-009918-C209C0 MAPD-009918-C209C0
Product Name N-Way Divider / Combiner RF Power Dividers/Splitters - MAPD-009918-C209C0 RF Power Dividers/Splitters 5MHZ 1GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Frequency 5.00 MHz 5.00 to 1000.00 MHz 5.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2447A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Hybrid Combiner - 5o3T150304801 - 5o.com
Specs
0º Power Divider Division: 3-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.1GHZ 2.3GHZ Rf Power Divider Splitter - 851-PD22-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 2100.00 to 2300.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers
Rf Power Divider Splitter - 851-BP4C+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.70 dB
View Details
2 suppliers