Fairview Microwave Inc. RF Power Dividers/Splitters FMDV2104

Description
POWER DIVIDER 4 GHZ SMA
Request a Quote Datasheet
Description
POWER DIVIDER 4 GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV2104-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV2104-ND
RF Power Dividers/Splitters 5328-FMDV2104-ND
POWER DIVIDER 4 GHZ SMA

POWER DIVIDER 4 GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV2104-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – 2 Way Power Divider/Splitter - UIY2PD2828B - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
16 Way Power Divider - 5o362171050 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 2400.00 MHz
View Details
N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
RF Power Dividers/Splitters - 3157-WP4L+CT-ND - DigiKey
Specs
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.70 dB
Isolation 16.00 dB
View Details