DigiKey Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| 15 GHZ TO 20 GHZ WILKINSON POWER | |
| 16 WAYS PWR SPLTR, 10 - 2500 MHZ | |
| 16 WAYS PWRSPLTR, 10 - 2200 MHZ | |
| 16 WAYS STRIPLINE DC PPS | |
| 180 HYBRID, 10 - 520 MHZ, 50 | |
| 180 HYBRID, 500 - 2250 MHZ, 50 | |
| 180 HYBRID, 500 - 3000 MHZ, 50 | |
| 2 Way 1.0mm Power Divider from D | |
| 2 WAY 2.4MM FEMALE INPUT CONNECT | |
| 2 Way 2.4mm Power Divider from 1 | |
| 2 Way 2.92mm Power Divider From | |
| 2 Way 2.92mm Resistive Power Div | |
| 2 Way Broadband Combiner from 20 | |
| 2 Way Broadband Combiner from 2 | |
| 2 Way Broadband Combiner from 50 | |
| 2 Way Broadband Combiner from 70 | |
| 2 Way Broadband Combiner from 80 | |
| 2 Way N equal-tapper High Power | |
| 2 WAY N FEMALE INPUT CONNECTOR P | |
| 2 way N Power Divider from 1 MHz | |
| 2 Way N Power Divider From 10 MH | |
| 2 Way N Power Divider From 2 MHz | |
| 2 way N Power Divider from 216 M | |
| 2 way N Power Divider from 300 M | |
| 2 Way N Power Divider from 617 M | |
| 2 Way N Power Divider From 800 M | |
| 2 Way N Power Divider from DC to | |
| 2 Way N Wilkinson Power Divider | |
| 2 WAY PWRSPLTR 1.85 MM CONNECTOR | |
| 2 way SMA Power Divider from 1 M | |
| 2 Way SMA Power Divider From 2 M | |
| 2 way SMA Power Divider from 220 | |
| 2 Way SMA Power Divider From 500 | |
| 2 Way SMA Power Divider from 698 | |
| 2 Way SMA Power Divider From 800 | |
| 2 WAY SMA POWER DIVIDER FROM DC | |
| 2 Way SMA Wilkinson Power Divide | |
| 2 Way WR-22 Waveguide Power Divi | |
| 2 Way WR-28 Waveguide Power Divi | |
| 2 Way WR-34 Waveguide Power Divi | |
| 2 Way WR-51 Waveguide Power Divi | |
| 2 Way WR-90 Waveguide Power Divi | |
| 2 WAYS DC PASS PS, 950-2150 MHZ | |
| 2 WAYS DC PASS PWR SPLTR | |
| 2 WAYS DC PPS, 26000 - 50000 MHZ | |
| 2 WAYS PS, 800 - 2700 MHZ, 50 | |
| 2 WAYS PWR SPLTR, 20 - 3000 MHZ | |
| 2 WAYS PWR SPLTR, 800 - 2700 MHZ | |
| 2 WAYS PWRSPLTR, 0.004 - 60 MHZ | |
| 2 WAYS PWRSPLTR, 1 - 650 MHZ | |
| 2 WAYS PWRSPLTR, 1-400 MHZ, 50 | |
| 2 WAYS PWRSPLTR, 100 - 900 MHZ | |
| 2 WAYS PWRSPLTR, 1000-2000 MHZ | |
| 2 WAYS PWRSPLTR, 1000-26500 MHZ | |
| 2 WAYS PWRSPLTR, 2000 - 4200 MHZ | |
| 2 WAYS PWRSPLTR, 5-2500 MHZ, 50 | |
| 2 WAYS PWRSPLTR, 500 - 2000 MHZ | |
| 2 WAYS PWRSPLTR, 950 - 1300 MHZ | |
| 2 WAYS PWRSPLTR, 950 - 2150 MHZ | |
| 2 WAYS STRIPLINE DC PPS | |
| 2 WAYS STRIPLINE DC PWR SPLTR | |
| 2-Way N-Type Power Divider 1-4GH | |
| 2-Way SMA Power Divider 1-2GHz 3 | |
| 2-Way SMA Power Divider 2-4GHz 3 | |
| 2-Way SMA Power Divider 6-18GHz | |
| 3 Way N Power Divider From 0.7 G | |
| 3 way N Power Divider from 1 MHz | |
| 3 way N Power Divider from 300 M | |
| 3 Way N Power Divider From 698 M | |
| 3 Way N Power Divider From 800 M | |
| 3 Way N Wilkinson Power Divider | |
| 3 Way SMA Power Divider From 0.8 | |
| 3 Way SMA Power Divider From 1 G | |
| 3 way SMA Power Divider from 1 M | |
| 3 Way SMA Power Divider From 4 G | |
| 3 Way SMA Power Divider From 6 G | |
| 3 Way SMA Power Divider From 8 G | |
| 3 Way SMA Wilkinson Power Divide | |
| 3 WAYS CORE & WIRE POWER SPLITTE | |
| 3 WAYS CW PWR SPLTR, 20-1200 MHZ | |
| 3 WAYS DC PASS PS, 1000-2000 MHZ | |
| 3 WAYS LTCC POWER SPLITTER, 1600 | |
| 3 WAYS LTCC POWER SPLITTER, 750 | |
| 3 WAYS LTCC POWER SPLITTER, 950 | |
| 3 WAYS LTCC PWR SPLTR, 45-75 GHZ | |
| 3 WAYS PWR SPLTR, 1-200 MHZ, 50 | |
| 3 WAYS PWR SPLTR, 5-500 MHZ, 50 | |
| 3 WAYS PWRSPLTR, 150 - 6000 MHZ | |
| 3 WAYS PWRSPLTR, 700 - 2450 MHZ | |
| 3 WAYS STRIPLINE DC PWR SPLTR | |
| 4 Way 1.85mm Power Divider to 70 | |
| 4 WAY 2.4MM FEMALE INPUT CONNECT | |
| 4 Way 2.4mm Power Divider From 2 | |
| 4 Way 2.4mm Power Divider to 50 | |
| 4 Way 2.92mm Power Divider From | |
| 4 Way Broadband Combiner from 1 | |
| 4 Way Broadband Combiner from 20 | |
| 4 Way Broadband Combiner from 2 | |
| 4 Way Broadband Combiner from 70 | |
| 4 Way Broadband Combiner from 80 | |
| 4 Way N equal-tapper High Power | |
| 4 Way N Female Input Connector P | |
| 4 Way N Power Divider From 0.7 G | |
| 4 Way N Power Divider From 1 GHz | |
| 4 way N Power Divider from 10 MH | |
| 4 Way N Power Divider from 2 GHz | |
| 4 way N Power Divider from 300 M | |
| 4 Way N Power Divider from 4 GHz | |
| 4 Way N Power Divider from 698 M | |
| 4 Way N Wilkinson Power Divider | |
| 4 Way SMA Power Divider From 0.5 | |
| 4 Way SMA Power Divider From 0.7 | |
| 4 Way SMA Power Divider From 0.8 | |
| 4 way SMA Power Divider from 10 | |
| 4 Way SMA Power Divider From 12 | |
| 4 Way SMA Power Divider From 15 | |
| 4 Way SMA Power Divider From 500 | |
| 4 Way SMA Power Divider From 800 | |
| 4 Way SMA Wilkinson Power Divide | |
| 4 WAYS C&W PS, 1 - 650 MHZ, 50 | |
| 4 WAYS DC PASS PS, 2000-26500MHZ | |
| 4 WAYS DC PASS PS, 380-4600 MHZ | |
| 4 WAYS DC PPS, 380-4600 MHZ, 50 | |
| 4 WAYS PWRSPLTR, 0.1 - 200 MHZ | |
| 4 WAYS PWRSPLTR, 1525 - 2375 MHZ | |
| 4 WAYS PWRSPLTR, 2000 - 3000 MHZ | |
| 4 WAYS PWRSPLTR, 3000 - 4200 MHZ | |
| 4 WAYS PWRSPLTR, 5-500 MHZ, 50 | |
| 4 WAYS PWRSPLTR, 720 - 1125 MHZ | |
| 4-Way SMA Power Divider 1-2GHz 3 | |
| 50 Ohm 2 Way SMA Power Divider F | |
| 6 WAYS PS, 1 - 500 MHZ, 50 | |
| 75 Ohm 2 Way BNC Power Divider F | |
| 75 Ohm 4 Way BNC Power Divider F | |
| 8 WAY 2.92MM FEMALE INPUT CONNEC | |
| 8 Way 2.92mm Power Divider From | |
| 8 Way 4.1/9.5 Mini DIN Power Div | |
| 8 WAY N FEMALE INPUT CONNECTOR P | |
| 8 Way N Power Divider from 698 M | |
| 8 Way N Wilkinson Power Divider | |
| 8 WAY SMA FEMALE INPUT CONNECTOR | |
| 8 Way SMA Power Divider From 0.5 | |
| 8 Way SMA Power Divider From 1 G | |
| 8 Way SMA Power Divider From 2 G | |
| 8 Way SMA Power Divider From 4 G | |
| 8 way SMA Power Divider from 5 M | |
| 8 way SMA Power Divider from 500 | |
| 8 Way SMA Power Divider From 800 | |
| 8 Way SMA Wilkinson Power Divide | |
| 8 WAYS DC PPS, 3200 - 6200 MHZ | |
| 8 WAYS DC PPS, 800 - 2000 MHZ | |
| 8 WAYS PWRSPLTR, 600 - 3600 MHZ | |
| 90 HYBRID, 25 - 50 MHZ, 50 | |
| 90 HYBRID, 5 - 50 MHZ, 50 | |
| 90 HYBRID, 55 - 85 MHZ, 50 | |
| Adapter Coaxial Connector To | |
| C&W 180 HYBRID, 10 - 1000 MHZ | |
| C&W 90 HYBRID, 30 - 60 MHZ, 50 | |
| C&W PWR SPLTR, 1000-2500 MHZ | |
| C&W PWR SPLTR, 5 - 700 MHZ, 75 | |
| C&W PWR SPLTR, 5-1800 MHZ, 75 | |
| CONNECTOR 90 HYBRID | |
| DC PASS PWRSPLTR, 1000-2000 MHZ | |
| DC PASS PWRSPLTR, 2000-18000 MHZ | |
| DC PASS PWRSPLTR, 6000-26500 MHZ | |
| DC PASS PWRSPLTR, 700 - 2100 MHZ | |
| Frequency Divider, Divide by 10 | |
| Frequency Divider, Divide by 15 | |
| Frequency Divider, Divide by 16 | |
| Frequency Divider, Divide by 2 P | |
| Frequency Divider, Divide by 20 | |
| Frequency Divider, Divide by 24 | |
| Frequency Divider, Divide by 32 | |
| Frequency Divider, Divide by 4 P | |
| Frequency Divider, Divide by 40 | |
| Frequency Divider, Divide by 5 P | |
| Frequency Divider, Divide by 6 P | |
| Frequency Divider, Divide by 8 P | |
| Low PIM 10 dB N Unequal Tapper f | |
| Low PIM 2 Way 7/16 DIN Power Div | |
| Low PIM 2 Way N Equal-Tapper Hig | |
| Low PIM 3 Way 4.1/9.5 Mini DIN E | |
| Low PIM 3 Way 4.3-10 Equal-Tappe | |
| Low PIM 3 Way N Equal-Tapper Hig | |
| Low PIM 3 Way N Power Divider fr | |
| LTCC 90 HYBRID, 1200 - 2200 MHZ | |
| LTCC 90 HYBRID, 1500 - 2500 MHZ | |
| LTCC 90 HYBRID, 340 - 680 MHZ | |
| LTCC 90 HYBRID, 45-55 MHZ, 50 | |
| LTCC 90 HYBRID, 800 - 1200 MHZ | |
| LTCC PWR SPLTR, 1800 - 2600 MHZ | |
| LTCC PWR SPLTR, 2400 - 3300 MHZ | |
| LTCC PWR SPLTR, 3300 - 4800 MHZ | |
| LTCC PWR SPLTR, 4800 - 7200 MHZ | |
| MICROSTRIP / STRIPLINE 90 HYBRID | |
| MMIC PWR SPLTR, 2700 - 3800 MHZ | |
| PASS PWR SPLTR, 1700 - 4200 MHZ | |
| PASS PWR SPLTR, 4600 - 5800 MHZ | |
| PEW10DV001 | |
| PEW137DV001 | |
| PEW15DV002 | |
| PEW187DV001 | |
| PEW75DV001 | |
| POWER DIVIDER 2.2 GHZ TYPE N | |
| POWER DIVIDER 2.5 GHZ TYPE N | |
| POWER DIVIDER 2.7 GHZ TYPE N | |
| POWER DIVIDER 4W SMA 2-18GHZ | |
| POWER DIVIDER 8W SMA 0.4-6GHZ | |
| POWER DIVIDER 8W SMA6-18GHZ | |
| POWER SPLITTER | |
| PS90 HYBRID, 225 - 450 MHZ, 50 | |
| PWR DIV / N / ROHS | |
| PWR DIV / N ROHS | |
| PWR DIV / SMA / ROHS | |
| PWR DIV / SMA ROHS | |
| PWR DIV SMA-F .5-26.5GHZ | |
| PWR DIV SMA-F 2-26.5GHZ | |
| PWR SPLTR CMBD / ROHS | |
| PWR SPLTR CMBD / SM / | |
| PWR SPLTR CMBD / SMA ROHS | |
| PWR SPLTR CMBD / SMT / ROHS | |
| PWR SPLTR CMBD / SURF MT / | |
| PWR SPLTR, 10 - 800 MHZ, 50 | |
| PWR SPLTR, 1000 - 2000 MHZ, 50 | |
| PWR SPLTR, 1000 - 26500 MHZ, 50 | |
| PWR SPLTR, 150 - 6000 MHZ, 50 | |
| PWR SPLTR, 18000-26500 MHZ, 50 | |
| PWR SPLTR, 18000-40000 MHZ, 50 | |
| PWR SPLTR, 500 - 40000 MHZ, 50 | |
| PWR SPLTR, 600-6000 MHZ | |
| PWR SPLTR, 6000 - 40000 MHZ, 50 | |
| RF Power Divider 0Hz ~ 10GHz | |
| RF Power Divider 0Hz ~ 15GHz 1206 (3216 Metric) | |
| RF Power Divider 0Hz ~ 17.5GHz | |
| RF Power Divider 0Hz ~ 20GHz 0603 (1608 Metric) | |
| RF Power Divider 0Hz ~ 20GHz 0805 (2012 Metric) | |
| RF Power Divider 0Hz ~ 20GHz 1206 (3216 Metric) | |
| RF Power Divider 0Hz ~ 20GHz | |
| RF Power Divider 0Hz ~ 50GHz Isolation (Min) 14dB, 6° Imbalance (Max) Module | |
| RF Power Divider 0Hz ~ 6.8GHz Isolation (Min) 17dB, 2.2 VSWR (Max), 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 0Hz ~ 67GHz Isolation (Min) 14dB, 7° Imbalance (Max) Module | |
| RF Power Divider 0Hz ~ 6GHz Isolation (Typ) 7dB, 1.65 VSWR (Max), 14° Imbalance (Max) 16-SMD, No Lead | |
| RF Power Divider 1.1GHz ~ 1.45GHz Isolation (Min) 17dB, 17.5dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.1GHz ~ 1.925GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.215GHz ~ 1.9GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 1.35GHz ~ 2.25GHz Isolation (Min) 9dB, 1.3 VSWR (Typ), 4° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 1.35GHz ~ 2.45GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.35GHz ~ 2.45GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.3GHz ~ 2GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 1.425GHz ~ 1.9GHz Isolation (Min) 17dB, 18dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.42GHz ~ 1.66GHz Isolation (Min) 19dB, 1.25 VSWR (Max), 3° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 1.42GHz ~ 1.66GHz Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 1.6GHz ~ 2.6GHz Isolation (Min) 12.5dB, 18dB Return Loss, 8.5° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 1.71GHz ~ 1.99GHz Isolation (Min) 18dB, 1.23 VSWR (Typ), 3.5° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 1.71GHz ~ 2.025GHz Isolation (Min) 19dB, 4° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 1.72GHz ~ 2.85GHz Isolation (Min) 9dB, 1.5 VSWR (Typ), 3° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 1.7GHz ~ 2.7GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.7GHz ~ 2.7GHz Isolation (Min) 20dB, 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.7GHz ~ 3.1GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 1.85GHz ~ 2.2GHz Isolation (Min) 17dB, 19dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.875GHz ~ 2.8GHz Isolation (Min) 15dB, 1.9 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 1.8GHz ~ 3.2GHz Isolation (Min) 13dB, 15dB Return Loss, 4° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 1.8GHz ~ 3.3GHz Isolation (Min) 18dB, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 100kHz ~ 400MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 100MHz ~ 940MHz Isolation (Min) 14dB, 7° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 10GHz ~ 43.3GHz Isolation (Min) 16dB, 5° Imbalance (Max), 1.7 VSWR (Max) Module | |
| RF Power Divider 10GHz ~ 65GHz Isolation (Min) 15dB, 15° Imbalance (Max), 2.5 VSWR (Max) Module | |
| RF Power Divider 10MHz ~ 1.5GHz Isolation (Min) 17dB, 16° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 10MHz ~ 1.8GHz Isolation (Min) 20dB, 1.6 VSWR (Max), 9° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 10MHz ~ 1GHz Isolation (Min) 12dB, 10° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 10MHz ~ 1GHz Isolation (Min) 20dB, 12° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 10MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead | |
| RF Power Divider 10MHz ~ 1GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead | |
| RF Power Divider 10MHz ~ 1GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 10MHz ~ 3GHz Isolation (Min) 15dB, 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 10MHz ~ 540MHz Isolation (Min) 18dB, 1.9 VSWR (Max), 5° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 10MHz ~ 650MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 130MHz ~ 210MHz Isolation (Min) 18dB, 1.6 VSWR (Max), 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 150MHz ~ 265MHz Isolation (Min) 16dB, 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 15GHz ~ 26.5GHz Isolation (Min) 16dB, 5° Imbalance (Max), 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 18GHz ~ 40GHz Isolation (Min) 16dB, 4° Imbalance (Max), 1.5 VSWR (Max) Module | |
| RF Power Divider 18GHz ~ 40GHz Isolation (Min) 16dB, 8° Imbalance (Max), 1.7 VSWR (Max) Module | |
| RF Power Divider 1GHz ~ 18GHz Isolation (Min) 17dB, 1.6 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1GHz ~ 2.4GHz Isolation (Min) 9dB, 20dB Return Loss, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 1GHz ~ 2.5GHz Isolation (Min) 16dB, 14° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 1GHz ~ 26.5GHz Isolation (Min) 16dB, 6° Imbalance (Max), 1.7 VSWR (Max) Module | |
| RF Power Divider 1GHz ~ 2GHz Isolation (Min) 20dB, 2° Imbalance (Max), 1.2 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1GHz ~ 2GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1GHz ~ 2GHz Isolation (Min) 23dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1GHz ~ 2GHz Isolation (Min) 23dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1GHz ~ 2GHz Isolation (Min) 8dB, 5° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 1GHz ~ 3GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 1GHz ~ 40GHz Isolation (Typ) 19dB, 8° Imbalance (Max) Module | |
| RF Power Divider 1GHz ~ 4GHz Isolation (Min) 20dB, 2° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1GHz ~ 4GHz Isolation (Min) 20dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module | |
| RF Power Divider 1MHz ~ 300MHz Isolation (Min) 25dB, 4° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 1MHz ~ 400MHz Isolation (Min) 22dB, 9° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 1MHz ~ 550MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 1MHz ~ 750MHz Isolation (Min) 20dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 2.1GHz ~ 2.3GHz Isolation (Min) 18dB, 1.25 VSWR (Typ), 3° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 2.1GHz ~ 2.5GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 2.225GHz ~ 2.7GHz Isolation (Min) 17dB, 19dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.2GHz ~ 2.8GHz 6-WFDFN Exposed Pad | |
| RF Power Divider 2.3GHz ~ 2.5GHz Isolation (Min) 16dB, 1.35 VSWR (Max), 3° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 2.3GHz ~ 2.7GHz Isolation (Min) 18dB, 1.35 VSWR (Max), 6° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 2.5GHz ~ 3.4GHz Isolation (Min) 23dB, 1.15 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.5GHz ~ 3.4GHz Isolation (Min) 23dB, 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.5GHz ~ 4.5GHz Isolation (Min) 16dB, 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.7GHz ~ 4GHz Isolation (Min) 10dB, 1.5 VSWR (Max), 8° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 2.825GHz ~ 3.7GHz Isolation (Min) 13dB, 20dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.875GHz ~ 4.2GHz Isolation (Min) 10dB, 1.4 VSWR (Typ), 8° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 2.8GHz ~ 4.2GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 2.8GHz ~ 4.4GHz Isolation (Min) 19dB, 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 200MHz ~ 2.5GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead | |
| RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 220MHz ~ 470MHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 26.5GHz ~ 40GHz Isolation (Min) 16dB, 4° Imbalance (Max), 1.6 VSWR (Max) Module | |
| RF Power Divider 2GHz ~ 18GHz Isolation (Min) 16dB, 10° Imbalance (Max), 1.65 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 18GHz Isolation (Min) 16dB, 5° Imbalance (Max), 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 18GHz Isolation (Min) 16dB, 5° Imbalance (Max), 1.5 VSWR (Max) Module | |
| RF Power Divider 2GHz ~ 18GHz Isolation (Min) 18dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 18GHz Module | |
| RF Power Divider 2GHz ~ 26.5GHz Isolation (Min) 16dB, 6° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 26.5GHz Isolation (Min) 17dB, 1.6 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 4.2GHz Isolation (Min) 23dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 4.2GHz Isolation (Min) 23dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 40GHz Isolation (Typ) 17dB, 6° Imbalance (Max) Module | |
| RF Power Divider 2GHz ~ 4GHz Isolation (Min) 18dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 4GHz Isolation (Min) 20dB, 2° Imbalance (Max), 1.25 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 4GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.25 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 4GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 8GHz Isolation (Min) 17dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 8GHz Isolation (Min) 17dB, 7° Imbalance (Max), 1.65 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 8GHz Isolation (Min) 17dB, 8° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 8GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2GHz ~ 8GHz Isolation (Min) 20dB, 4° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2MHz ~ 200MHz Isolation (Min) 18dB, 1.45 VSWR (Max), 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2MHz ~ 200MHz Isolation (Min) 20dB, 5° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 2MHz ~ 500MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 3.1GHz ~ 5.9GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 3.4GHz ~ 4.6GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 3.7GHz ~ 4.2GHz Isolation (Min) 15dB, 17dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 3.8GHz ~ 5.9GHz Isolation (Min) 11dB, 20dB Return Loss, 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 300MHz ~ 3GHz Isolation (Min) 12dB, 2.1 VSWR (Typ), 20° Imbalance (Max) 16-SMD, No Lead | |
| RF Power Divider 330MHz ~ 580MHz Isolation (Min) 17dB, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 330MHz ~ 580MHz Isolation (Min) 18dB, 1.5 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 350MHz ~ 6GHz Isolation (Min) 18dB, 3° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 375MHz ~ 6GHz Isolation (Min) 19dB, 4° Imbalance (Max), 1.5 VSWR (Max) Module | |
| RF Power Divider 4.4GHz ~ 5.9GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 4.75GHz ~ 6.2GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 400MHz ~ 3GHz Isolation (Min) 14dB, 1.85 VSWR (Max), 7° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 400MHz ~ 6GHz Isolation (Min) 17dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 400MHz ~ 6GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 425MHz ~ 675MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 450MHz ~ 750MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 4GHz ~ 26.5GHz Isolation (Min) 17dB, 1.6 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 4GHz ~ 7.2GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 4GHz ~ 8GHz Isolation (Min) 16dB, 2 VSWR (Max), 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 4GHz ~ 8GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.25 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 4GHz ~ 8GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 5.1GHz ~ 6.5GHz Isolation (Min) 15dB, 1.6 VSWR (Typ), 8° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 5.5GHz ~ 6.5GHz Isolation (Min) 11dB, 18dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 500MHz ~ 18GHz Isolation (Min) 15dB Module | |
| RF Power Divider 500MHz ~ 18GHz Isolation (Min) 18dB Module | |
| RF Power Divider 500MHz ~ 18GHz Module | |
| RF Power Divider 500MHz ~ 1GHz Isolation (Min) 20dB Module, SMA Connectors | |
| RF Power Divider 500MHz ~ 1GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.25 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 500MHz ~ 2GHz Isolation (Min) 20dB Module | |
| RF Power Divider 500MHz ~ 2GHz Isolation (Min) 20dB, 4° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 500MHz ~ 2GHz Isolation (Min) 20dB, 5° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 500MHz ~ 2GHz Isolation (Min) 22dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 500MHz ~ 2GHz Isolation (Min) 22dB, 3° Imbalance (Max), 1.25 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 50MHz ~ 3GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 540MHz ~ 980MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 5MHz ~ 1.25GHz Isolation (Min) 19dB, 1.9 VSWR (Max), 5° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5MHz ~ 1.2GHz Isolation (Min) 20dB, 1.7 VSWR (Max), 5° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 5MHz ~ 1.3GHz Isolation (Min) 15dB, 1.56 VSWR (Max)15° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 5MHz ~ 1.45GHz Isolation (Min) 17dB, 1.65 VSWR (Typ), 9° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 5MHz ~ 1.5GHz Isolation (Min) 22dB, 1.95 VSWR (Max), 6° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 18dB, 11° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 19dB, 6° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 1.8 VSWR (Max), 9° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 6° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 5MHz ~ 2.5GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 5MHz ~ 2.75GHz Isolation (Min) 18dB, 6° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 5MHz ~ 2.7GHz Isolation (Min) 20dB, 2.5 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5MHz ~ 500MHz Isolation (Min) 20dB, 2° Imbalance (Max), 1.4 VSWR (Max) Module | |
| RF Power Divider 6.7GHz ~ 8.4GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 600MHz ~ 1GHz Isolation (Min) 11dB, 19dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 600MHz ~ 3GHz Isolation (Min) 17dB, 1.75 VSWR (Max), 5° Imbalance (Max) 22-SMD, No Lead | |
| RF Power Divider 640MHz ~ 1.1GHz Isolation (Min) 10dB, 1.25 VSWR (Max), 2° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 675MHz ~ 1.3GHz Isolation (Min) 16dB, 1.25 VSWR (Typ), 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 680MHz ~ 6GHz Isolation (Min) 17dB, 2 VSWR (Max), 5° Imbalance (Max) 22-SMD, No Lead | |
| RF Power Divider 690MHz ~ 2.7GHz Isolation (Min) 15dB, 1.5 VSWR (Max), 7° Imbalance (Max) 22-SMD, No Lead | |
| RF Power Divider 6GHz ~ 15GHz Isolation (Min) 16dB, 1.9 VSWR (Typ) 28-SMD Module | |
| RF Power Divider 6GHz ~ 18GHz Isolation (Min) 16dB, 6° Imbalance (Max), 1.55 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 6GHz ~ 18GHz Isolation (Min) 17dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 6GHz ~ 18GHz Isolation (Min) 18dB Module | |
| RF Power Divider 6GHz ~ 18GHz Isolation (Min) 18dB, 1.6 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 6GHz ~ 40GHz Isolation (Min) 13dB Module | |
| RF Power Divider 6GHz ~ 40GHz Isolation (Min) 14.5dB Module | |
| RF Power Divider 6GHz ~ 40GHz Isolation (Min) 15dB, 8° Imbalance (Max) Module | |
| RF Power Divider 6GHz ~ 40GHz Isolation (Typ) 19dB, 5° Imbalance (Max) Module | |
| RF Power Divider 700MHz ~ 2.7GHz Isolation (Min) 14dB, 1.7 VSWR (Max), 19° Imbalance (Max) 24-SMD, No Lead | |
| RF Power Divider 700MHz ~ 2.7GHz Isolation (Min) 20dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 700MHz ~ 3GHz Isolation (Min) 16dB, 1.65 VSWR (Max), 9° Imbalance (Max) 22-SMD, No Lead | |
| RF Power Divider 780MHz ~ 960MHz Isolation (Min) 17dB, 1.2 VSWR (Max), 2° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 800MHz ~ 1.15GHz Isolation (Min) 15dB, 1.5 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 800MHz ~ 1.175GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 800MHz ~ 1.25GHz Isolation (Min) 15dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 800MHz ~ 1.25GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 800MHz ~ 1.375GHz Isolation (Min) 14dB, 13° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 800MHz ~ 2.2GHz Isolation (Min) 17dB, 6° Imbalance (Max) 22-SMD, No Lead | |
| RF Power Divider 800MHz ~ 2.4GHz Isolation (Min) 20dB, 2° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 800MHz ~ 2.5GHz Isolation (Min) 20dB, 6° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 820MHz ~ 1.6GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 900MHz ~ 1.6GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 900MHz ~ 2.3GHz Isolation (Min) 14dB, 1.9 VSWR (Typ), 8° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 90MHz ~ 150MHz Isolation (Min) 17dB, 1.9 VSWR (Max), 10.8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 10dB, 3.1 VSWR (Max) 1210 (3225 Metric), 6 PC Pad | |
| RF PWR DVDR 1.35-2.25GHZ SOT23-6 | |
| RF PWR DVDR 1.3GHZ-2GHZ 12VQFN | |
| RF PWR DVDR 1.8GHZ-3.2GHZ 0805 | |
| RF PWR DVDR 1.8GHZ-3.3GHZ 0805 | |
| RF PWR DVDR 10MHZ-1GHZ 6SMD | |
| RF PWR DVDR 10MHZ-540MHZ 8SMD | |
| RF PWR DVDR 1GHZ-2.4GHZ 0805 | |
| RF PWR DVDR 1GHZ-3GHZ 6SMD | |
| RF PWR DVDR 1MHZ-750MHZ 6SMD | |
| RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD | |
| RF PWR DVDR 3.7GHZ-4.2GHZ 6SMD | |
| RF PWR DVDR 3.8GHZ-5.9GHZ 0805 | |
| RF PWR DVDR 5MHZ-1.2GHZ 8SMD | |
| RF PWR DVDR 5MHZ-1GHZ 6SMD | |
| RF PWR DVDR 600MHZ-3GHZ 22SMD | |
| RF PWR DVDR 6GHZ-15GHZ 28SMD | |
| RF PWR DVDR 800MHZ-2.2GHZ 22SMD | |
| SPT2-WAY 2.4 GHZ NF CON | |
| SPT2-WAY 900 MHZ NF CON | |
| SPT2-WAY750-2700 MHZ | |
| SPT3-WAY 2.4 GHZ NF CON | |
| SPT4-WAY 2.4 GHZ NF CON |
| << Prev | Next >> |