MACOM Rf Power Divider Splitter 2089-6401-00

Description
POWER DIVIDER,4-WAY Product overview: 2089-6401-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6401-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER DIVIDER,4-WAY Product overview: 2089-6401-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6401-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Power Divider Splitter - 851-2089-6401-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-2089-6401-00
Rf Power Divider Splitter 851-2089-6401-00
POWER DIVIDER,4-WAY Product overview: 2089-6401-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6401-00 can be used for catalog matching and distributor lookup.

POWER DIVIDER,4-WAY Product overview: 2089-6401-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6401-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 1465-2089-6401-00-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1465-2089-6401-00-ND
RF Power Dividers/Splitters 1465-2089-6401-00-ND
RF Power Divider 1GHz ~ 2GHz Isolation (Min) 20dB, 1.35 VSWR (Max), 6° Imbalance (Max) Module, SMA Connectors

RF Power Divider 1GHz ~ 2GHz Isolation (Min) 20dB, 1.35 VSWR (Max), 6° Imbalance (Max) Module, SMA Connectors

Buy Now Datasheet
N-Way Divider / Combiner - 2089-6401-00 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
2089-6401-00
N-Way Divider / Combiner 2089-6401-00
These four-way in-phase power dividers combine excellent strip transmission line design techniques with small size and light weight and still achieve superb performance over wide multi-octave frequency ranges as well as over single octave bandwidths. These units may be used in reverse to combine in-phase signals applied to them. They can be custom designed to your particular application

These four-way in-phase power dividers combine excellent strip transmission line design techniques with small size and light weight and still achieve superb performance over wide multi-octave frequency ranges as well as over single octave bandwidths. These units may be used in reverse to combine in-phase signals applied to them. They can be custom designed to your particular application

Supplier's Site Datasheet
RF Power Dividers/Splitters - 2089-6401-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
2089-6401-00
RF Power Dividers/Splitters 2089-6401-00
RF Power Divider 1 GHz ~ 2 GHz Isolation (Min) 20dB, 1.35 VSWR (Max), 6° Imbalance (Max) Module, SMA Connectors

RF Power Divider 1 GHz ~ 2 GHz Isolation (Min) 20dB, 1.35 VSWR (Max), 6° Imbalance (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-2089-6401-00 1465-2089-6401-00-ND 2089-6401-00 2089-6401-00
Product Name Rf Power Divider Splitter RF Power Dividers/Splitters N-Way Divider / Combiner RF Power Dividers/Splitters
Package Type / Form Factor Tray Module, SMA Connectors Connectorized; Connectorized - SMA Female Module, SMA Connectors
Frequency 1000.00 to 2000.00 MHz 2000.00 MHz 1000.00 to 2000.00 MHz
Insertion Loss 0.50 dB 0.50 dB 0.50 dB 0.50 dB
0º Power Divider Division: 4-Way 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – 2 Way Power Divider/Splitter - UIY2PD2835A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 Way Power Divider - 5o3131520 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - PD18-73LF - PD18-73LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.40 dB
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-GP2YA+DKR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 1.20 dB
View Details