Fairview Microwave Inc. RF Power Dividers/Splitters FMDV1200

Description
POWER DIVIDER 0.45 GHZ TYPE N
Request a Quote Datasheet
Description
POWER DIVIDER 0.45 GHZ TYPE N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV1200-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV1200-ND
RF Power Dividers/Splitters 5328-FMDV1200-ND
POWER DIVIDER 0.45 GHZ TYPE N

POWER DIVIDER 0.45 GHZ TYPE N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV1200-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-5-1000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA, N, BNC
Frequency 5.00 to 1000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZB6PD-2-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.70 dB
Isolation 17.00 dB
View Details
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-54002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.60 dB
View Details