Pasternack RF Power Dividers/Splitters PE2006

Description
50 Ohm 6 Way BNC Power Divider F
Request a Quote Datasheet
Description
50 Ohm 6 Way BNC Power Divider F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 6099-PE2006-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
6099-PE2006-ND
RF Power Dividers/Splitters 6099-PE2006-ND
50 Ohm 6 Way BNC Power Divider F

50 Ohm 6 Way BNC Power Divider F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 6099-PE2006-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – 2 Way Power Divider/Splitter - UIY2PD2835A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
RF Power Dividers/Splitters - PD4W18-12LF - PD4W18-12LF - Win Source Electronics
Specs
Frequency 1650.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
Power Dividers, Combiners, Hybrids - PDM-30-1100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 700.00 to 1400.00 MHz
Insertion Loss 2.20 dB
View Details
2 Way Power Divider - 5o3188600 - 5o.com
Specs
Connectors BNC; SMA; Type N; SMA, N, BNC
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details