Pulse Electronics Corporation RF Power Dividers/Splitters C4036NLT

Description
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 10dB 6-SMD Module
Request a Quote Datasheet
Description
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 10dB 6-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 553-2765-1-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
553-2765-1-ND
RF Power Dividers/Splitters 553-2765-1-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 10dB 6-SMD Module

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 10dB 6-SMD Module

Buy Now Datasheet
RF Power Dividers/Splitters - 553-2765-6-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
553-2765-6-ND
RF Power Dividers/Splitters 553-2765-6-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 10dB 6-SMD Module

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 10dB 6-SMD Module

Buy Now Datasheet
RF Power Dividers/Splitters - 553-2765-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
553-2765-2-ND
RF Power Dividers/Splitters 553-2765-2-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 10dB 6-SMD Module

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 10dB 6-SMD Module

Buy Now Datasheet
5MHZ 1GHZ Rf Power Divider Splitter - 851-C4036NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1GHZ Rf Power Divider Splitter
851-C4036NLT
5MHZ 1GHZ Rf Power Divider Splitter 851-C4036NLT
RF PWR DVDR 5MHZ-1GHZ 6SMD MODUL Product overview: C4036NLT from Pulse Electronics is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-C4036NLT can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-1GHZ 6SMD MODUL Product overview: C4036NLT from Pulse Electronics is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-C4036NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - C4036NLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
C4036NLT
RF Power Dividers/Splitters C4036NLT
RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 10dB 6-SMD Module

RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 10dB 6-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 553-2765-1-ND 851-C4036NLT C4036NLT
Product Name RF Power Dividers/Splitters 5MHZ 1GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD Module Tape & Reel (TR) 6-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

4 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828E - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
RF Power Dividers/Splitters - PD4W18-12LF - PD4W18-12LF - Win Source Electronics
Specs
Frequency 1650.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
Power Dividers, Combiners, Hybrids - PDM-20-250 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details
Hybrid Combiner - 5o4T150305700 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details