TTM Technologies Inc. N-Way Divider / Combiner PD0810J5050S2HF

Description
The PD0810J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD0810J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD0810J5050S2HF is matched to 50 _ and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: GSM, WCDMA, Home Cordless, and RFID. The PD0810J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD0810J5050S2HF is available on tape and reel for high volume manufacturing pick and place.
Request a Quote Datasheet
Description
The PD0810J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD0810J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD0810J5050S2HF is matched to 50 _ and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: GSM, WCDMA, Home Cordless, and RFID. The PD0810J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD0810J5050S2HF is available on tape and reel for high volume manufacturing pick and place.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - PD0810J5050S2HF - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
PD0810J5050S2HF
N-Way Divider / Combiner PD0810J5050S2HF
The PD0810J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD0810J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD0810J5050S2HF is matched to 50 _ and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: GSM, WCDMA, Home Cordless, and RFID. The PD0810J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD0810J5050S2HF is available on tape and reel for high volume manufacturing pick and place.

The PD0810J5050S2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD0810J5050S2HF is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD0810J5050S2HF is matched to 50 _ and has a height profile of 0.5 mm which is ideal for high level integrations in the following markets: GSM, WCDMA, Home Cordless, and RFID. The PD0810J5050S2HF does not include the resistive element and therefore, requires an external resistor for operation. The PD0810J5050S2HF is available on tape and reel for high volume manufacturing pick and place.

Supplier's Site Datasheet
800MHZ 1GHZ Rf Power Divider Splitter - 851-PD0810J5050S2HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ 1GHZ Rf Power Divider Splitter
851-PD0810J5050S2HF
800MHZ 1GHZ Rf Power Divider Splitter 851-PD0810J5050S2HF
RF PWR DIVIDER 800MHZ-1GHZ 0805 Product overview: PD0810J5050S2HF from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD0810J5050S2HF can be used for catalog matching and distributor lookup.

RF PWR DIVIDER 800MHZ-1GHZ 0805 Product overview: PD0810J5050S2HF from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD0810J5050S2HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 1173-1093-6-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1093-6-ND
RF Power Dividers/Splitters 1173-1093-6-ND
RF Power Divider 800MHz ~ 1GHz Isolation (Min) 17dB, 4° Imbalance MAX 0805 (2012 Metric)

RF Power Divider 800MHz ~ 1GHz Isolation (Min) 17dB, 4° Imbalance MAX 0805 (2012 Metric)

Buy Now Datasheet
RF Power Dividers/Splitters - 1173-1093-1-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1093-1-ND
RF Power Dividers/Splitters 1173-1093-1-ND
RF Power Divider 800MHz ~ 1GHz Isolation (Min) 17dB, 4° Imbalance MAX 0805 (2012 Metric)

RF Power Divider 800MHz ~ 1GHz Isolation (Min) 17dB, 4° Imbalance MAX 0805 (2012 Metric)

Buy Now Datasheet
RF Power Dividers/Splitters - 1173-1093-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1093-2-ND
RF Power Dividers/Splitters 1173-1093-2-ND
RF Power Divider 800MHz ~ 1GHz Isolation (Min) 17dB, 4° Imbalance MAX 0805 (2012 Metric)

RF Power Divider 800MHz ~ 1GHz Isolation (Min) 17dB, 4° Imbalance MAX 0805 (2012 Metric)

Buy Now Datasheet
RF Power Dividers/Splitters - PD0810J5050S2HF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PD0810J5050S2HF
RF Power Dividers/Splitters PD0810J5050S2HF
RF Power Divider 800 MHz ~ 1 GHz Isolation (Min) 17dB, 4° Imbalance MAX 0805 (2012 Metric)

RF Power Divider 800 MHz ~ 1 GHz Isolation (Min) 17dB, 4° Imbalance MAX 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PD0810J5050S2HF 851-PD0810J5050S2HF 1173-1093-6-ND PD0810J5050S2HF
Product Name N-Way Divider / Combiner 800MHZ 1GHZ Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; Surface Mount Tape & Reel (TR) 0805 (2012 Metric) 0805 (2012 Metric)
Frequency 800.00 to 1000.00 MHz 800.00 to 1000.00 MHz 800.00 to 1000.00 MHz
Insertion Loss 0.50 dB 0.50 dB 0.50 dB 0.50 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3394520 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
Resistive Power Splitters/Taps - WMRD10-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
6 Ways Power Splitter, 2.4 - 2.5 GHz, 6000W, 50Ω - COM-2G42G56K0+ - Mini-Circuits
Specs
0º Power Divider Division: 6-Way
Frequency 2400.00 to 2500.00 MHz
Insertion Loss 0.10 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-4E-1300 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 2000.00 MHz
Insertion Loss 2.50 dB
View Details