TTM Technologies Inc. RF Power Dividers/Splitters PD0922J7575D2HF

Description
RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1173-1095-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1095-2-ND
RF Power Dividers/Splitters 1173-1095-2-ND
RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)

RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)

Buy Now Datasheet
RF Power Dividers/Splitters - 1173-1095-6-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1095-6-ND
RF Power Dividers/Splitters 1173-1095-6-ND
RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)

RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)

Buy Now Datasheet
RF Power Dividers/Splitters - 1173-1095-1-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1095-1-ND
RF Power Dividers/Splitters 1173-1095-1-ND
RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)

RF Power Divider 950MHz ~ 2.15GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)

Buy Now Datasheet
N-Way Divider / Combiner - PD0922J7575D2HF - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
PD0922J7575D2HF
N-Way Divider / Combiner PD0922J7575D2HF
The PD0922J5050D2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package and is ideal for high volume manufacturing while delivering higher performances than traditional printed and lumped element solutions. It has been designed for the following markets: DVB-S, GSM, DCS, PCS, CDMA and GPS. The PD0922J5050D2HF is matched to 50 _ and has a height profile of 0.8 mm which is ideal for high level integrations. A 2 section Wilkinson design results in increased isolation performance. Two external resistors are required for operation. Components are available on tape and reel for high volume manufacturing pick and place.

The PD0922J5050D2HF is a low profile, sub-miniature Wilkinson power divider in an easy to use surface mount package and is ideal for high volume manufacturing while delivering higher performances than traditional printed and lumped element solutions. It has been designed for the following markets: DVB-S, GSM, DCS, PCS, CDMA and GPS. The PD0922J5050D2HF is matched to 50 _ and has a height profile of 0.8 mm which is ideal for high level integrations. A 2 section Wilkinson design results in increased isolation performance. Two external resistors are required for operation. Components are available on tape and reel for high volume manufacturing pick and place.

Supplier's Site Datasheet
950MHZ 2.15GHZ Rf Power Divider Splitter - 851-PD0922J7575D2HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
950MHZ 2.15GHZ Rf Power Divider Splitter
851-PD0922J7575D2HF
950MHZ 2.15GHZ Rf Power Divider Splitter 851-PD0922J7575D2HF
RF PWR DVDR 950MHZ-2.15GHZ 0805 Product overview: PD0922J7575D2HF from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950MHZ, 2.15GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 950MHZ, 2.15GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD0922J7575D2HF can be used for catalog matching and distributor lookup.

RF PWR DVDR 950MHZ-2.15GHZ 0805 Product overview: PD0922J7575D2HF from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950MHZ, 2.15GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 950MHZ, 2.15GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD0922J7575D2HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - PD0922J7575D2HF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PD0922J7575D2HF
RF Power Dividers/Splitters PD0922J7575D2HF
RF Power Divider 950 MHz ~ 2.15 GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)

RF Power Divider 950 MHz ~ 2.15 GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1173-1095-2-ND PD0922J7575D2HF 851-PD0922J7575D2HF PD0922J7575D2HF
Product Name RF Power Dividers/Splitters N-Way Divider / Combiner 950MHZ 2.15GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 0805 (2012 Metric) Surface Mount; Surface Mount Tape & Reel (TR) 0805 (2012 Metric)
Insertion Loss 0.80 dB 0.80 dB 0.80 dB 0.80 dB
Isolation 14.00 dB 16.00 dB
0º Power Divider Division: 2-Way
Frequency 950.00 to 2150.00 MHz 950.00 to 2150.00 MHz 950.00 to 2150.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM4PD-4-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
Power Dividers, Combiners, Hybrids - PDM-21-14.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14750.00 MHz
Insertion Loss 0.60 dB
View Details
Core & Wire 90° Hybrid, 5 - 65 MHz, 50Ω - JSPQ-65W+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2-26.5 GHz MMIC 2-way Wilkinson Power Divider/Combiner - MPD-0226BH - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 2000.00 to 26500.00 MHz
View Details