RF PWR DIVIDER 5MHZ-300MHZ 8SMD Product overview: MAPD-011026 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 300MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-011026 can be used for catalog matching and distributor lookup.
RF Power Divider 5MHz ~ 300MHz 8-SMD, No Lead
RF Power Divider 5MHz ~ 300MHz 8-SMD, No Lead
RF Power Divider 5MHz ~ 300MHz 8-SMD, No Lead
The MAPD-011026 is a 3 Way power divider in a low cost, surface mount package. Ideally suited for high volume CATV applications.
RF Power Divider 5 MHz ~ 300 MHz 8-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-MAPD-011026 | 1465-1719-2-ND | MAPD-011026 | MAPD-011026 |
| Product Name | 5MHZ 300MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters | N-Way Divider / Combiner | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | 8-SMD, No Lead | Surface Mount; Surface Mount | 8-SMD, No Lead |
| Connectors | SMD/SMT | |||
| Frequency | 5.00 to 300.00 MHz | 5.00 to 300.00 MHz | 5.00 to 300.00 MHz | |
| Insertion Loss | 5.20 dB | 5.20 dB | 5.20 dB | 5.20 dB |