The MAPD-011039 is a 2 way 0 degree power divider in a low cost surface mount package.
Ideally suited for high volume CATV/VSAT applications.
2 WAY POWER DIVIDER Product overview: MAPD-011039 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPD-011039 can be used for catalog matching and distributor lookup.
RF Power Divider 1.218MHz ~ 5GHz Isolation (Min) 28dB, 22dB Return Loss 6-SMD, No Lead
RF Power Divider 1.218MHz ~ 5GHz Isolation (Min) 28dB, 22dB Return Loss 6-SMD, No Lead
RF Power Divider 1.218MHz ~ 5GHz Isolation (Min) 28dB, 22dB Return Loss 6-SMD, No Lead
RF Power Divider 5 MHz ~ 1.218 GHz Isolation (Min) 28dB, 22dB Return Loss 6-SMD, No Lead
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | MAPD-011039 | 851-MAPD-011039 | 1465-MAPD-011039TR-ND | MAPD-011039 |
| Product Name | N-Way Divider / Combiner | Rf Power Divider Splitter | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| 0º Power Divider Division: | 2-Way | 2-Way | ||
| Package Type / Form Factor | Surface Mount; Surface Mount | Tape & Reel (TR) | 6-SMD, No Lead | 6-SMD, No Lead |
| Frequency | 5.00 to 1218.00 MHz | 5.00 to 1218.00 MHz | 5.00 to 1218.00 MHz | |
| Insertion Loss | 0.70 dB | 1.20 dB | 1.20 dB | 1.20 dB |