Fairview Microwave Inc. RF Power Dividers/Splitters MP8306-2

Description
POWER DIVIDER 2.7 GHZ SMA
Request a Quote Datasheet
Description
POWER DIVIDER 2.7 GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-MP8306-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-MP8306-2-ND
RF Power Dividers/Splitters 5328-MP8306-2-ND
POWER DIVIDER 2.7 GHZ SMA

POWER DIVIDER 2.7 GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-MP8306-2-ND
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828D - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
16 Way Power Divider - 5o362351400 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 400.00 to 6000.00 MHz
View Details
810MHZ 960MHZ Rf Power Divider Splitter - 851-PD4W09-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZB4PD1-2000+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.60 dB
Isolation 18.00 dB
View Details