Fairview Microwave Inc. RF Power Dividers/Splitters MPR03-4

Description
POWER DIVIDER 3 GHZ SMA
Request a Quote Datasheet
Description
POWER DIVIDER 3 GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-MPR03-4-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-MPR03-4-ND
RF Power Dividers/Splitters 5328-MPR03-4-ND
POWER DIVIDER 3 GHZ SMA

POWER DIVIDER 3 GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-MPR03-4-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

136 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD9477A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
8 Way Power Divider - 5o34104400 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 18000.00 to 40000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-12LF - PD4W18-12LF - Win Source Electronics
Specs
Frequency 1650.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
5MHZ 10GHZ Rf Power Divider Splitter - 851-EP2K+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers