Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF POWER DIVIDERS AND RF POWER COMBINERS
FAIRVIEW MICROWAVE INC.
FMDV0020 -- RF POWER DIVIDERS/SPLITTERS
Fairview Microwave Inc.
RF Power Dividers/Splitters
FMDV0020
Description
POWER DIVIDER 2.5 GHZ SMA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
POWER DIVIDER 2.5 GHZ SMA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV0020-ND
RF Power Dividers/Splitters
5328-FMDV0020-ND
POWER DIVIDER 2.5 GHZ SMA
POWER DIVIDER 2.5 GHZ SMA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Power Dividers and RF Power Combiners
Product Number
5328-FMDV0020-ND
Product Name
RF Power Dividers/Splitters
Package Type / Form Factor
Module, SMA Connectors
Unlock Full Specs
to access all available technical data
Similar Products
UIY Inc.
1 to 2GHz – 2 Way Power Divider/Splitter
UIY2PD2828A
Specs
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized
Connectors
SMA; SMA
View Details
5o.com
2 Way Power Divider
5o3188600
Specs
Connectors
BNC; SMA; Type N; SMA, N, BNC
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency
698.00 to 2700.00 MHz
View Details
Skyworks Solutions, Inc.
Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz
SKY16406-381LF
Specs
Category
Passive
0º Power Divider Division:
2-Way
Package Type / Form Factor
Surface Mount; DFN, 6-pin
View Details
4
suppliers
Mini-Circuits
RF Power Dividers/Splitters
SCN-2-22+
Specs
Package Type / Form Factor
6-SMD, No Lead
Insertion Loss
0.50 dB
Isolation
17.00 dB
View Details
3
suppliers