RF Power Divider 3MHz ~ 700MHz Isolation (Min) 20dB, 1.5 VSWR (Max), 4° Imbalance (Max) TO-8 Style, 4 Lead
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 869568-DS-328-PIN
Features: RF Power Divider Isolation (Min) 20dB, 1.5 VSWR (Max), 4° Imbalance (Max) TO-8 Style, 4 Lead
Package: Tray
Package: TO-8 Style, 4 Lead
Family Name: DS-328
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
POWER_DIVIDER,3-WAY,
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Power Divider 3 MHz ~ 700 MHz Isolation (Min) 20dB, 1.5 VSWR (Max), 4° Imbalance (Max) TO-8 Style, 4 Lead
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 1465-DS-328-PIN-ND | DS-328-PIN | 851-DS-328-PIN | DS-328-PIN | DS-328-PIN |
| Product Name | RF Power Dividers/Splitters | RF Power Dividers/Splitters - DS-328-PIN | Rf Power Divider Splitter | N-Way Divider / Combiner | RF Power Dividers/Splitters |
| 0º Power Divider Division: | 3-Way | ||||
| Package Type / Form Factor | TO-8 Style, 4 Lead | Tray | TO-8 Style, 4 Lead | ||
| Insertion Loss | 1.00 dB | 1.00 dB | 1.00 dB |