Fairview Microwave Inc. RF Power Dividers/Splitters FMDV1057

Description
POWER DIVIDER 67 GHZ 1.85MM
Request a Quote Datasheet
Description
POWER DIVIDER 67 GHZ 1.85MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMDV1057-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMDV1057-ND
RF Power Dividers/Splitters 5328-FMDV1057-ND
POWER DIVIDER 67 GHZ 1.85MM

POWER DIVIDER 67 GHZ 1.85MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMDV1057-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

350 to 6000MHz – 2 Way Power Divider/Splitter - UIY2PD4273A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
8 Way Power Divider - 5o34122560 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-JS4PS-1+DKR-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, J-Lead
Insertion Loss 0.80 dB
Isolation 20.00 dB
View Details
4 suppliers