Fairview Microwave Inc. RF Power Dividers/Splitters FMFD25000

Description
FREQ DIVIDER SMA 100MHZ-7GHZ
Request a Quote Datasheet
Description
FREQ DIVIDER SMA 100MHZ-7GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-FMFD25000-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-FMFD25000-ND
RF Power Dividers/Splitters 5328-FMFD25000-ND
FREQ DIVIDER SMA 100MHZ-7GHZ

FREQ DIVIDER SMA 100MHZ-7GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-FMFD25000-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

4 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2436A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
3 Way Power Divider - 5o3237660 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
810MHZ 960MHZ Rf Power Divider Splitter - 851-PD09-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-8-43-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 2.10 dB
Isolation 20.00 dB
View Details