TTM Technologies Inc. RF Power Dividers/Splitters PD2425N5050S2

Description
RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 20dB, 27dB Return Loss 0404 (1010 Metric)
Request a Quote Datasheet
Description
RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 20dB, 27dB Return Loss 0404 (1010 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 1173-1099-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
1173-1099-2-ND
RF Power Dividers/Splitters 1173-1099-2-ND
RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 20dB, 27dB Return Loss 0404 (1010 Metric)

RF Power Divider 2.4GHz ~ 2.5GHz Isolation (Min) 20dB, 27dB Return Loss 0404 (1010 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
N-Way Divider / Combiner
PD2425N5050S2
N-Way Divider / Combiner PD2425N5050S2
Ultra Low Profile 0404 Power Divider, 50 Ohm to 50 Ohm. The PD2425N5050S2 is a low profile 1mm square, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD2425N5050S2 is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD2425N5050S2 is matched to 50 Ohms and has a height profile of 0.6 mm with an LGA interface which is ideal for high level integrations in module level solutions in the following markets: WiMAX, 802.11b & g, Low Energy Bluetooth, Bluetooth and ZigBee. The PD2425N5050S2 does not include the resistive element and therefore, requires an external 100 Ohm resistor for operation. The PD2425N5050S2-B is available on ""cut tape and reel"" for small quantiity orders.

Ultra Low Profile 0404 Power Divider, 50 Ohm to 50 Ohm. The PD2425N5050S2 is a low profile 1mm square, sub-miniature Wilkinson power divider in an easy to use surface mount package. The PD2425N5050S2 is ideal for high volume manufacturing and delivers higher performances than traditional printed and lumped element solutions. The PD2425N5050S2 is matched to 50 Ohms and has a height profile of 0.6 mm with an LGA interface which is ideal for high level integrations in module level solutions in the following markets: WiMAX, 802.11b & g, Low Energy Bluetooth, Bluetooth and ZigBee. The PD2425N5050S2 does not include the resistive element and therefore, requires an external 100 Ohm resistor for operation. The PD2425N5050S2-B is available on ""cut tape and reel"" for small quantiity orders.

Supplier's Site Datasheet
2.4GHZ 2.5GHZ Rf Power Divider Splitter - 851-PD2425N5050S2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 2.5GHZ Rf Power Divider Splitter
851-PD2425N5050S2
2.4GHZ 2.5GHZ Rf Power Divider Splitter 851-PD2425N5050S2
RF POWER DVDR 2.4GHZ-2.5GHZ 0404 Product overview: PD2425N5050S2 from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.4GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD2425N5050S2 can be used for catalog matching and distributor lookup.

RF POWER DVDR 2.4GHZ-2.5GHZ 0404 Product overview: PD2425N5050S2 from Anaren Wireless / TTM Technologies is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 2.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.4GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD2425N5050S2 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Power Dividers/Splitters - PD2425N5050S2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PD2425N5050S2
RF Power Dividers/Splitters PD2425N5050S2
RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 20dB, 27dB Return Loss 0404 (1010 Metric)

RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 20dB, 27dB Return Loss 0404 (1010 Metric)

Buy Now

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1173-1099-2-ND PD2425N5050S2 851-PD2425N5050S2 PD2425N5050S2
Product Name RF Power Dividers/Splitters N-Way Divider / Combiner 2.4GHZ 2.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 0404 (1010 Metric) Tape & Reel (TR) 0404 (1010 Metric)
Insertion Loss 0.39 dB 0.39 dB 0.39 dB 0.39 dB
Isolation 20.00 dB 23.00 dB
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - D-4185 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
View Details
2 Way Power Divider - 5o3130330 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers
Power Dividers, Combiners, Hybrids - PDF-2A-1000 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 2000.00 MHz
Insertion Loss 1.80 dB
View Details