Fairview Microwave Inc. RF Power Dividers/Splitters MP0218-2

Description
POWER DIVIDER 18 GHZ SMA
Request a Quote Datasheet
Description
POWER DIVIDER 18 GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 5328-MP0218-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
5328-MP0218-2-ND
RF Power Dividers/Splitters 5328-MP0218-2-ND
POWER DIVIDER 18 GHZ SMA

POWER DIVIDER 18 GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 5328-MP0218-2-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD48157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors Type N; N
View Details
2 Way Power Divider - 5o3128281 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 1000.00 to 4000.00 MHz
View Details
2.45GHZ Rf Power Divider Splitter - 851-PD4W18-12LF - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 1650.00 to 2450.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZB4PD1-5.8-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.40 dB
Isolation 16.00 dB
View Details